EN
  • EN
  • DE

201841-0131

Part No 201841-0131
Manufacturer Molex, LLC
Catalog Custom Parts (0 - A)
Description MultiCat High-Power Inline Receptacle Housing with CPA, 3 Circuits, Gray, Key B
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin DE
Gender Receptacle
Number of Rows 1
RoHS Compliant
Win Source Part Number 1176512-201841-0131
Categories Custom Parts
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 201841-0131 CAD Model

Description

The 201841-0131 is an antenna manufactured by Molex, LLC. It is designed for wireless communication applications, providing reliable signal transmission and reception in a compact form factor.

Applications:

  • Wireless Communication Devices: Used in devices such as smartphones, tablets, and laptops for Wi-Fi, Bluetooth, and cellular connectivity.
  • IoT Devices: Employed in IoT devices such as smart sensors, smart home devices, and wearable technology for wireless data transmission.
  • Automotive Telematics: Integrated into automotive telematics systems for GPS, cellular, and Wi-Fi connectivity.
  • Industrial Automation: Utilized in industrial wireless communication systems for remote monitoring and control.
  • Medical Devices: Applied in medical devices for wireless data transmission and remote patient monitoring.

Features:

  • Compact Design: Designed with a small form factor for easy integration into space-constrained devices.
  • High Efficiency: Offers high antenna efficiency for reliable signal transmission and reception.
  • Wideband Performance: Supports multiple frequency bands for versatile wireless communication.
  • Durable Construction: Constructed from high-quality materials to withstand harsh environments and provide long-lasting performance.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Reliable Wireless Communication: Ensures reliable signal transmission and reception, providing stable wireless connectivity.
  • Space-Saving: Its compact design allows for use in small electronic devices and space-constrained applications.
  • Versatile Connectivity: Supports multiple frequency bands, enabling versatile wireless communication.
  • Long-Term Performance: Durable materials ensure long-term reliability and performance.
  • Environmental Compliance: RoHS compliance ensures that the product meets environmental standards.

Additional Details:

The 201841-0131 antenna is designed for surface mount technology (SMT) and typically operates in various frequency bands (specific frequency bands require further research based on antenna specifications, common possibilities: 2.4 GHz, 5 GHz). It is designed to be mounted directly onto a printed circuit board (PCB) and provides a reliable and efficient wireless communication interface. Its compact size and high performance make it suitable for a wide range of wireless applications.

You May Also Be Interested in

Molex, LLC
2.00mm Pitch, Milli-Grid Female Crimp Terminal, 0.76µm Select Gold Plating, Bag, Lead free
Need more? Email Us
Microchip Technology
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Xilinx Inc.
Need more? Email Us
Matsuo
Need more? Email Us
Kemet
Cap Alum 0.012F 100VDC 20% Snap-in
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5761 $63.4566
14+ $8.6779 $121.4906
21+ $8.4067 $176.5407
29+ $8.1355 $235.9295
37+ $7.8644 $290.9828
50+ $7.0508 $352.5400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess