EN
  • EN
  • DE

201126-0005

Part No 201126-0005
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector RF 50Ohm Right Angle Green Through Hole T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Gold, Nickel
Country of Origin JP
Current Rating 1 A
Frequency 6 GHz
Height 11.3 mm
Impedance 50 Ω
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 1
Orientation Right Angle
RoHS Compliant
Voltage Rating 60 V
Win Source Part Number 1007478-201126-0005
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 201126-0005 CAD Model

Description

The Molex 1007478-201126-0005 is a coaxial connector with a right-angle orientation.

  • Orientation: Right-Angle
  • Contact Material: Gold and Nickel
  • Voltage Rating: 60 V
  • Impedance: 50 Ω
  • Frequency: 6 GHz
  • Current Rating: 1 A
  • Number of Contacts: 1
  • Height: 11.3 mm
  • Maximum Operating Temperature: 105 °C
  • Supply and Demand: Shortage
  • Country of Origin: JP
  • Alternative Part: 201126-00052011260005

You May Also Be Interested in

Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Radiall USA, Inc.
SMA / STRAIGHT PLUG CRIMP OR SOL / SMA Connector Plug, Male Pin 50Ohm Free Hanging (In-Line) Crimp or Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Pomona Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.92mm (OS-2.9) Jack, Female Socket To 2.92mm (OS-2.9) Plug, Male Pin 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8687 $65.4045
80+ $1.5334 $122.6720
120+ $1.4855 $178.2600
165+ $1.4375 $237.1875
210+ $1.3896 $291.8160
280+ $1.2458 $348.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 786 pieces
In Stock: 780 pieces Factory Stock: 6 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess