EN
  • EN
  • DE

201126-0004

Part No 201126-0004
Manufacturer Molex, LLC
Catalog Coaxial Connectors (RF)
Description Connector RF 50Ohm Right Angle Violet Through Hole T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Nickel, Tin
Country of Origin JP
Current Rating 1 A
Frequency 6 GHz
Height 11.3 mm
Impedance 50 Ω
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Contacts 1
Orientation Right Angle
RoHS Compliant
Voltage Rating 60 V
Win Source Part Number 976256-201126-0004
Categories Coaxial Connectors(RF)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 201126-0004 CAD Model

Description

The Molex, LLC electronic component is a coaxial connector that is designed to operate at a frequency of 6 GHz.

  • Frequency: 6 GHz
  • Voltage Rating: 60 V
  • Current Rating: 1 A
  • Operating Temperature Range: -40 °C to 105 °C
  • Contact Material: Nickel, Tin
  • Height: 11.3 mm
  • Win Source Part Number: 976256-201126-0004

You May Also Be Interested in

Pomona Electronics
CONN ADAPT PLUG TO JACK N 50 OHM
Lowest to $0.3361
Rosenberger
CONN HSD FAKRA PLUG R/A 100OHM / HSD®, Fakra, Quadraxial Connector Plug, Male Pin 100Ohm Through Hole, Right Angle Solder
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector 2.4mm (APC-2.4, OS-50) Plug, Male Pin To N Jack, Female Socket 50 Ohms
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector N Jack, Female Socket To SMA Plug, Male Pin 50 Ohms
Need more? Email Us
Amphenol-RF Division
CONN ADAPT SMA PLUG TO N PLUG / Adapter Coaxial Connector SMA Plug, Male Pin To N Plug, Male Pin 50Ohm
Need more? Email Us
Fairview Microwave
Adapter Coaxial Connector To
Lowest to $363.6364
Fairview Microwave
Adapter Coaxial Connector F Plug, Male Pin To N Jack, Female Socket 50 Ohms, 75 Ohms
Need more? Email Us
Cinch Connectivity Solutions
CONN TRB PLUG STR SOLDER
Lowest to $30.6428

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess