EN
  • EN
  • DE

19001-0001

Part No 19001-0001
Manufacturer Molex, LLC
Catalog Terminals
Description Terminal, Male Disconnect, 0.25IN, Crimp, Bl
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package 0001
Color Red
Contact Material Brass
Contact Plating Zinc
Country of Origin US
Current Rating 100 mA
ELV Compliant
Flammability Rating UL94 V-2
Gender Male
Glow Wire Compliant Non-compliant
Halogen Free Low Halogen
Insulation Insulated
Insulation Material Nylon
Lead Free Yes
Length 24.4 mm
Material Brass
Maximum Operating Temperature 105 °C
Min Operating Temperature -65 °C
Mount Box
Number of Circuits 1
Orientation Straight
Packaging Bulk
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Tab Thickness 810 µm
Tab Width 6.35 mm
Terminal Material Brass
Termination Crimp
Voltage Rating 300 V
Voltage Rating (DC) 300 V
Wire/Cable Gauge 18 AWG
Wire Gauge (Max) 18 AWG
Wire Gauge (Min) 22 AWG
Win Source Part Number 1027636-19001-0001
Categories Terminals
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 19001-0001 CAD Model

Description

This electronic component is a terminal manufactured by Molex, LLC.

  • Manufacturer: Molex, LLC
  • Win Source Part Number: 1027636-19001-0001
  • Packaging: Bulk
  • Color: Red
  • Termination: Crimp
  • Contact Material: Brass
  • Voltage Rating: 300V
  • Current Rating: 100 mA
  • Gender: Male
  • Length: 24.4 mm
  • Tab Width: 6.35 mm
  • Orientation: Straight
  • Contact Plating: Zinc
  • Supply and Demand Status: Limited
  • RoHS Compliant: Yes
  • Flammability Rating: UL94 V-2

You May Also Be Interested in

Panduit Corp
CONN TERM RECT TONG 500 MCM #3/8
Need more? Email Us
JST Sales America Inc.
Ring Connectors RoHS
Lowest to $0.0728
Panduit Corp
CONN TERM RECT TONG 3/0AWG #5/16
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #1/4
Need more? Email Us
Molex, LLC
19007-0024 Molex Terminals QUICK DISCONNECT female 14-16 AWG datasheet, inventory, & pricing.
Lowest to $1.4975
Molex, LLC
19160-0002 Molex Terminals WJNT-SPL 2426 -9880 NYL NAT datasheet, inventory, & pricing.
Lowest to $0.1980
Panduit Corp
CONN TERM RECT TONG 1/0 AWG #3/8
Need more? Email Us
Panduit Corp
CONN TERM RECT TONG 10 AWG #1/4
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess