EN
  • EN
  • DE

1726732003

Part No 1726732003
Manufacturer Molex, LLC
Catalog Unclassified
Description SUPERSABRE PLUG HSG V0 3CKT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 8 Weeks
Features Position Blade Type Power Housing Connector Plug Black 0.295" (7.50mm)
Manufacturer Molex, LLC
Series Super Sabre 172673
Package Bulk
Operating Temperature Range -40°C ~ 125°C
Mounting Free Hanging (In-Line)
Family Name 172673
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.6000
Other Part Number 172673-2003, 1726732003-ND, WM12432
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905495-1726732003
Ultra Librarian 3D Model Ultra Librarian 1726732003 CAD Model

Description

The Molex Super Sabre 172673 series connector plug is a component designed for use in electronic systems.

  • Component: Position blade type power housing connector plug black 0.295" (7.50mm)
  • Package: Bulk
  • Operating Temperature Range: -40°C ~ 125°C
  • Supply and Demand Status: Balanced
  • Production Lead Time: 8 Weeks
  • Family Name: 172673
  • Category: Connector
  • MSL Level: 1 (unlimited)
  • REACH: Unaffected
  • Part Number: 905495-1726732003
  • Other Part Numbers: 172673-2003, 1726732003-ND, and WM12432

You May Also Be Interested in

Tripp Lite
SHORT-BODY RACKMOUNT CONSOLE
Need more? Email Us
Qualcomm
QCN-5022-0-DRQFN100B-TR-00-0.
Lowest to $6.1120
Qualcomm
HF-TR-QCA6391-1-NSP265-02
Lowest to $9.5038
Airborn Inc
MOTORS & SOLENOIDS
Need more? Email Us
Qualcomm
QCA9377 (703-0), 115WLNSP, DIGIT
Lowest to $14.5523
Amphenol Commercial Products
HSD-NDRP-PCB-7A-HSD+2LF D CODE R
Lowest to $5.8209
Amphenol Commercial Products
HSD-NERP-PCB-7A-HSD+2LF E CODE R
Lowest to $5.8209
Panduit Corp
BOX CABLE TIE PLASTIC BLK
Need more? Email Us
NXP / Nexperia
SE051C2HQ1
Lowest to $7.2762

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3544 $54.1760
90+ $1.1113 $100.0170
140+ $1.0766 $150.7240
195+ $1.0418 $203.1510
250+ $1.0071 $251.7750
335+ $0.9029 $302.4715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,100 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess