EN
  • EN
  • DE

172647-0102

Part No 172647-0102
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Mini-Fit Assembly with Pegs Header 2 Position Straight Through Hole Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin MX
Number of Circuits 2
Number of Rows 1
Orientation Vertical
RoHS Compliant
Win Source Part Number 994126-172647-0102
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 172647-0102 CAD Model

Description

The Molex 172647-0102 is a Mini-Fit Sigma Housing. These housings are designed to provide a secure and reliable connection in wire-to-wire and wire-to-board applications. They are made from durable materials and are designed for easy assembly. They are part of the Mini-Fit Sigma series, offering high current carrying capabilities within a compact design.

Applications:

  • Power supplies
  • Consumer electronics
  • Industrial equipment
  • Automotive applications
  • Data centers

Features:

  • Mini-Fit Sigma Series
  • 2 Circuits
  • Durable Housing Material
  • Positive Locking Mechanism
  • Compact Design

Benefits:

  • Secure Connection: Positive locking mechanism ensures a reliable and stable connection, preventing accidental disconnections.
  • High Current Capacity: Mini-Fit Sigma series is designed for high current applications, providing robust power delivery.
  • Easy Assembly: Designed for simple and efficient assembly, reducing installation time and costs.
  • Compact Size: Small footprint allows for use in space-constrained applications.

Additional Details:

The 172647-0102 housing is typically made from a high-quality thermoplastic material that provides excellent electrical insulation and mechanical strength. It is designed to mate with corresponding Mini-Fit Sigma crimp terminals. Proper crimping is essential to ensure a reliable and long-lasting connection. The housing provides protection for the terminals and helps to maintain proper alignment. The operating temperature range is typical of such connectors.

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCPT HSG FMALE 4POS INLINE
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN PLUG HSNG MALE 4POS INLINE
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9011 $66.5385
75+ $1.5593 $116.9475
115+ $1.5107 $173.7305
160+ $1.4622 $233.9520
205+ $1.4137 $289.8085
275+ $1.2670 $348.4250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 146 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess