The RD74LVC125BFP is a quad bus buffer gate with 3-state outputs manufactured by Hitachi, Ltd. This device is part of the LVC (Low Voltage CMOS) logic family, known for its low power consumption and high-speed operation. It is commonly used in digital systems for buffering, driving, and isolating signals.
Applications
- Memory interface
- Address and data bus buffering
- Signal isolation
- Line driving
- Logic level translation
Features
- Quad buffer configuration
- 3-state outputs for bus isolation
- Low voltage operation (typically 3.3V or 5V)
- High-speed operation
- Low power consumption
Benefits
- Improves signal integrity by buffering signals
- Allows for easy isolation of bus segments
- Reduces power consumption in battery-powered applications
- Enables high-speed data transfer
- Compatible with a wide range of digital systems
Additional Details
The RD74LVC125BFP operates over a wide voltage range, typically from 1.65V to 5.5V, making it suitable for various digital systems. The 3-state outputs allow the device to be disconnected from the bus, preventing loading and contention. The device features a low input capacitance and high output drive capability. The BFP suffix likely refers to the package type, which is usually a flat pack or similar surface-mount package. Refer to the manufacturer's datasheet for specific electrical characteristics, timing specifications, and package dimensions. This device is typically used in applications where low power consumption and high performance are critical.