EN
  • EN
  • DE

15-28-6102

Part No 15-28-6102
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Conn Power HDR 10 POS 4.2mm Solder ST Thru-Hole 10 Terminal 1 Port Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Natural
Connector Type Male Pin
Contact Material Brass
Contact Plating Gold
Country of Origin PR
Current Rating 7 A
Depth 15 mm
Fastening Type Latch
Gender Male
Housing Color White
Housing Material Nylon
Insulation Resistance 1 GΩ
Lead Pitch 4.2 mm
Length 30 mm
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Circuits 10
Number of Contacts 10
Number of Ports 1
Number of Positions 10
Number of Rows 2
Number of Terminals 10
Orientation Vertical
Pitch 4.2 mm
Plating Tin
RoHS Compliant
Row Spacing 4.191 mm
Termination Solder
Voltage Rating (DC) 600 V
Win Source Part Number 973465-15-28-6102
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 15-28-6102 CAD Model

Description

The Molex 973465-15-28-6102 connector is a male pin, two-row vertical connector that has a pitch of 4.2 mm and 10 circuits.

  • Contact Gender: Male Pin
  • Rows: Two
  • Orientation: Vertical
  • Pitch: 4.2 mm
  • Circuits: 10
  • Housing Material: Nylon
  • Contact Material: Brass
  • Color: Natural
  • Contact Plating: Gold
  • Maximum Operating Temperature: 105 °C
  • Voltage Rating (DC): 600 V
  • RoHS Compliant: Yes
  • Current Rating: 7 A
  • Length: 30 mm
  • Depth: 15 mm
  • Mounting: Through Hole
  • Category: Circular Connectors - Housings
  • Insulation Resistance: 1 GΩ
  • Supply Status: Shortage
  • Popularity: Low

You May Also Be Interested in

TE Connectivity
RECP ASM
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess