EN
  • EN
  • DE

14-60-0036

Part No 14-60-0036
Manufacturer Molex, LLC
Catalog OEM Parts (0 - 9)
Description Conn IDC Connector RCP 3 POS 2.5mm IDT RA Cable Mount Automotive Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Connector Type IDC, Receptacle, Socket
Contact Material Bronze
Contact Plating Tin
Contact Resistance 15 mΩ
Country of Origin US
Current Rating 3 A
Depth 15.24 mm
Fastening Type Latch
Gender Female
Housing Color Black
Housing Material Polyester
Length 7.59 mm
Maximum Operating Temperature 105 °C
Max Voltage Rating (AC) 250 V
Max Voltage Rating (DC) 250 V
Min Operating Temperature -40 °C
Mount Free Hanging
Number of Circuits 3
Number of Contacts 3
Number of Positions 3
Number of Rows 1
Orientation Straight
Pitch 2.54 mm
Plating Tin
RoHS Compliant
Termination IDT
Wire/Cable Gauge 28 AWG
Wire/Cable Type Discrete
Win Source Part Number 991932-14-60-0036
Categories OEM Parts(0-9)
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 14-60-0036 CAD Model

Description

The Molex 991932-14-60-0036 is a 3-position OEM connector with a pitch of 2.54mm.

  • Positions: 3
  • Pitch: 2.54mm
  • Mounting: Free Hanging
  • Orientation: Straight
  • Housing Color: Black
  • Housing Material: Polyester
  • RoHS: Compliant
  • Contact Material: Bronze
  • Contact Plating: Tin
  • Current Rating: 3A
  • Contact Resistance: 15mΩ
  • Working Temperature: -40°C to 105°C
  • Category: OEM Parts(0-9)
  • Manufacturer: Molex

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Texas Instruments
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Dell
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Sensata Technologies/Airpax
Bimetal Disc Thermostat Open on Rise Automotive 2-Pin(2+Tab) TO-220
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess