EN
  • EN
  • DE
  • IT

1300640178

Part No 1300640178
Manufacturer Molex, LLC
Catalog Cables, Wires Fiber Optic Cables
Description Cable Assembly STOOW/TC-ER 1m 10AWG Circular to Circular 4 to 4 POS F-M Quick-Change®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Contact Material Copper
Contact Plating Gold
Country of Origin US
Current Rating 25 A
ELV Compliant
Insulation Material PVC
Mount Cable
Number of Cores 4
Number of Poles 4
Orientation Straight
RoHS Compliant
Wire/Cable Color Grey
Wire/Cable Diameter 5.334 mm
Wire/Cable Gauge 10 AWG
Win Source Part Number 1186238-1300640178
Categories Cables, Wires Fiber Optic Cables
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1300640178 CAD Model

Description

The Molex 1300640178 is a robust and high-performance fiber optic cable designed for demanding industrial and communication applications. It's engineered to provide reliable data transmission in environments where signal integrity and durability are critical.

Applications

  • Industrial Ethernet networks: Connecting PLCs, HMIs, and other industrial devices.
  • Data centers: Providing high-speed connections between servers, switches, and storage devices.
  • Telecommunications infrastructure: Used in fiber optic networks for transmitting voice, data, and video signals.
  • Medical equipment: Connecting imaging systems, patient monitoring devices, and diagnostic equipment.
  • Transportation systems: Used in railway signaling, traffic management, and aerospace communication networks.

Features

  • High bandwidth capacity: Supports high-speed data transmission for demanding applications.
  • Low insertion loss: Minimizes signal degradation and ensures reliable performance over long distances.
  • Durable construction: Built to withstand harsh industrial environments with resistance to vibration, moisture, and extreme temperatures.
  • EMI/RFI immunity: Fiber optic technology is immune to electromagnetic and radio frequency interference, ensuring reliable data transmission in noisy environments.
  • Flexible design: Available in various lengths and connector types to suit different application requirements.

Benefits

  • Improved network performance: High bandwidth and low insertion loss ensure fast and reliable data transmission, improving overall network performance.
  • Reduced downtime: Durable construction and EMI/RFI immunity minimize the risk of equipment failure and downtime.
  • Increased security: Fiber optic cables are difficult to tap into, providing enhanced data security.
  • Cost savings: Long-lasting performance and reduced maintenance requirements minimize total cost of ownership.
  • Versatile application: Suitable for a wide range of industrial and communication applications, providing a flexible and cost-effective connectivity solution.

Additional Details

The Molex 1300640178 fiber optic cable typically features a multi-mode or single-mode fiber core, depending on the specific application requirements. The cable is often protected by a rugged outer jacket made from materials such as PVC or polyurethane, providing excellent resistance to abrasion, chemicals, and UV radiation. The connectors are typically LC, SC, or ST type, depending on the equipment being connected. The specific technical specifications, such as fiber type, connector type, and cable length, will vary depending on the specific configuration of the 1300640178 series. Always consult the product datasheet for detailed specifications.

You May Also Be Interested in

HellermannTyton
Q50I NAT HS 11.42" Q TIE / Standard, Locking Natural 2.95" (75.00mm) 0.185" (4.70mm) 50 lbs (22.68 kg)
Lowest to $0.2482
TE Connectivity
SLDR SLEEVE WIRE-WIRE 0.17"/0.2" / Wire to Wire Solder Sleeve Transparent - Blue 0.170" (4.32mm), 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 10 Position Cable Assembly Rectangular Socket to Socket 0.337' (102.62mm, 4.04")
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 20 Position Cable Assembly Rectangular Socket to Socket 1.04' (317.50mm)
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Socket 14.0' (4.27m)
Need more? Email Us
Molex, LLC
Cable Assembly Mic 4P M/mp St/st D-coded 30M
Need more? Email Us
TE Connectivity
55PC CABLE / 4 (1 Twisted Quad) Conductor Multi-Conductor Cable 24 AWG
Need more? Email Us
Omron
Cable Assembly I/o 6.56'
Need more? Email Us
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB / 26 Position Cable Assembly Rectangular Socket to Cable 3.42' (1.04m)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess