EN
  • EN
  • DE

1110251200

Part No 1110251200
Manufacturer Molex, LLC
Catalog Pluggable Cables
Description CABLE ASSY CXP 84POS MALE .5M
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Cable Assemblies
Manufacturer Molex, LLC
Status Active
Cable Connectors Infiniband 12x
Number of Positions 84
Connector Type Plug to Plug
Gender Male to Male
Fastening Type Latch Lock, Push-Pull
Features Pull Tab
Cable Type Round, Twin Axial
Usage External
Length 1.64' (500.0mm)
Color Black
Wire Gauge 30 AWG
Current - Max/Contact 0.5A
Temperature Range - Operating -40°C to 80°C
Win Source Part Number 1094959-1110251200
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1110251200 CAD Model

Description

The Molex 1094959-1110251200 is a cable assembly that is used for external purposes.

  • Positions: 84
  • Color: Black
  • Connector Type: Plug to Plug
  • Fastening Type: Latch Lock, Push-Pull
  • Cable Length: 1.64 Feet
  • Cable Shape: Round, Twin Axial
  • Connector: Male to Male
  • Connector Type: Infiniband 12x Cable Connector
  • Current Rating: 0.5A
  • Wire Gauge: 30 AWG
  • Temperature Range: -40°C to 80°C
  • Application: Cable Assemblies

You May Also Be Interested in

Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol
24AWG QSFP CABLE ASSY
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
TE Connectivity
Circular Connector, 5 Contact(s)
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
3M
CABLE MINISAS 4X M-M 2M / 26 Position miniSAS 4x Plug to Plug 6.56' (2.00m) Black Shielded
Need more? Email Us
Amphenol
SATA SIGNAL CABLE / Position
Need more? Email Us
Amphenol FCI
12G SAS PCIE RA PLUG
Need more? Email Us
Amphenol
CABLE ASSY / Position
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess