EN
  • EN
  • DE

105313-1204

Part No 105313-1204
Manufacturer Molex, LLC
Catalog Circular Connectors - Housings
Description Nano-Fit Right Angle Header; Through Hole; 2.50mm; Single Row; 4 Circuit; Gold Plated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Material Brass
Contact Plating Gold
Country of Origin CN
Gender Male
Mount Through Hole
Number of Circuits 4
Number of Rows 1
Orientation Right Angle
Plating Tin
REACH SVHC Unknown
RoHS Compliant
Termination Through Hole
Win Source Part Number 1030199-105313-1204
Categories Circular Connectors - Housings
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 105313-1204 CAD Model

Description

The Molex 105313-1204 is a circular connector housing designed for robust and reliable connectivity solutions. As part of Molex's extensive range of interconnect products, this housing is engineered to provide secure mating and protection for electrical contacts in various applications. Its circular design offers a compact and efficient solution for managing multiple connections in a limited space.

Applications:

  • Industrial automation systems
  • Robotics and automated machinery
  • Medical devices and equipment
  • Aerospace and defense electronics
  • Transportation and automotive systems

Features:

  • Durable Construction: Made from high-quality materials to withstand harsh environmental conditions, including temperature variations, humidity, and vibration.
  • Secure Mating: Features a reliable locking mechanism to ensure a stable and secure connection, preventing accidental disconnections.
  • Compact Design: Provides a space-saving solution for applications where size and weight are critical considerations.
  • Easy Assembly: Designed for quick and efficient assembly, reducing installation time and costs.
  • Environmental Protection: Offers protection against dust, moisture, and other contaminants, ensuring reliable performance in challenging environments.

Benefits:

  • Enhanced Reliability: The robust design and secure mating mechanism ensure a dependable electrical connection, minimizing downtime and maintenance expenses.
  • Improved Performance: The environmental protection features safeguard the connector from harsh conditions, maintaining optimal performance over its lifespan.
  • Reduced Installation Costs: The easy assembly design simplifies the installation process, decreasing labor costs and enhancing overall efficiency.
  • Versatile Application: Suitable for a wide array of applications, offering a flexible solution for diverse connectivity requirements.
  • Long-Term Durability: The premium materials and robust construction ensure long-term durability, delivering a cost-effective solution for demanding applications.

Additional Details:

The Molex 105313-1204 circular connector housing is typically manufactured from materials such as thermoplastic or metal, selected based on the specific requirements of the application. It is designed to accommodate a specific number and type of contacts, offering a customized solution for diverse electrical connectivity needs. The housing also includes a locking mechanism, such as a bayonet or threaded coupling, to ensure a secure and reliable connection. Its compact design and robust construction make it an excellent choice for use in a variety of industrial, medical, and aerospace applications.

You May Also Be Interested in

TE Connectivity
PLUG SIZE 24 HDP -L024
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Lowest to $52.4782
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
TE Connectivity RECPT,N KEY,SZ 1
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3243 $59.5935
110+ $1.0866 $119.5260
165+ $1.0527 $173.6955
230+ $1.0187 $234.3010
295+ $0.9848 $290.5160
395+ $0.8829 $348.7455
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,654 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess