EN
  • EN
  • DE

1050170002

Part No 1050170002
Manufacturer Molex, LLC
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 MICRO B SMD R/A / USB - micro B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Molex, LLC
Series 105017
Package Tape & Reel
Product Status Active
Connector Type USB - micro B
Number of Contacts 5
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Bottom Mount, Horizontal
Termination Solder
Features Board Lock
Temperature Range - Operating -30°C ~ 85°C
Number of Ports 1
Current Rating (Amps) 1A, 1.8A
Voltage - Rated 30V
Mating Cycles 10000
Shielding Shielded
Contact Finish Gold-Palladium
Shell/Shielding Material Steel, Stainless
Material Flammability Rating UL94 V-0
Base Product Number 105017
Standard Package 1,400 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853660-1050170002
Ultra Librarian 3D Model Ultra Librarian 1050170002 CAD Model

Description

The 853660-1050170002 is a USB connector assembly from Molex, LLC.

  • Category: USB, DVI, HDMI Connectors, USB, DVI, HDMI Connector Assemblies
  • Series: 105017
  • Feature: Board Lock
  • Connector Type: USB - Micro B
  • Termination: Solder
  • Contact Finish: Gold-Palladium
  • Package: Tape and Reel
  • Contacts: 5
  • Gender: Receptacle
  • Specification: USB 2.0
  • Ingress Protection: Not Specified
  • Shielding: Not Specified
  • Material Flammability: UL94 V-0
  • Ports: 1
  • Standard Package: 1,400 pieces
  • Rated Voltage: 30V
  • Mounting Feature: Bottom Mount, Horizontal
  • Mating Cycles: 10,000
  • Insulation Color: Not Specified
  • Mounting: Surface Mountable, Right Angle Mountable
  • Operating Temperature: -30°C to 85°C
  • Shell/Shielding Material: Steel and Stainless
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8536.69.4040
  • Product Status: Active

You May Also Be Interested in

TE Connectivity
CONN RCP MINI DISPLAYPORT 20P RA / DisplayPort, Mini Receptacle Connector 20 Position Through Hole, Right Angle
Lowest to $3.5586
Kycon, Inc.
CONN RCPT USB2.0 MINI B SMD R/A / USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle; Through Hole
Lowest to $1.4478
TE Connectivity
STD HDMI, RA, REVERSE, SMT / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle; Through Hole
Lowest to $7.1692
Harwin Inc.
CONN RCPT USB2.0 TYPEB 4POS VERT / USB-B (USB TYPE-B) USB 2.0 Receptacle Connector 4 Position Through Hole
Lowest to $0.8719
Hirose Electric Co Ltd
CONN RCPT USB3.0 TYPEC 24POS SMD / USB-C (USB TYPE-C) USB 3.2 Gen 1 (USB 3.1 Gen 1, Superspeed (USB 3.0)) Receptacle Connector 24 Position Board Edge, Cutout; Surface Mount; Through Hole, Right Angle
Lowest to $0.9409
TE Connectivity
CONN RCPT USB2.0 TYPEA STACK R/A / USB-A (USB TYPE-A), Stacked USB 2.0 Receptacle Connector 8 Position Through Hole, Right Angle
Lowest to $1.9662
TE Connectivity
CONN RCPT USB2.0 TYPEA 4P SMD RA / USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Surface Mount, Right Angle
Lowest to $3.8497
TE Connectivity
CONN RCPT HDMI 19POS SMD R/A / HDMI Receptacle Connector 19 Position Surface Mount, Right Angle
Need more? Email Us
CUI Inc.
USB JACK 3.1, GEN 2, C TYPE, 24 / USB-C (USB TYPE-C) USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 24 Position Surface Mount, Right Angle; Through Hole
Lowest to $4.6626

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1844 $53.2980
105+ $0.9718 $102.0390
160+ $0.9415 $150.6400
220+ $0.9111 $200.4420
285+ $0.8807 $250.9995
380+ $0.7896 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess