EN
  • EN
  • DE

0877159306

Part No 0877159306
Manufacturer Molex, LLC
Catalog Card Edge Connectors - Edgeboard Connectors
Description CONN PCI EXP FEMALE 164POS 0.039
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 15 Weeks
Features 164 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Manufacturer Molex, LLC
Series 87715
Package Tray
Operating Temperature Range -55°C ~ 85°C
Mounting Through Hole
Family Name 087715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 087715-9306, 087715-9306-E, 0877159306-E, 87715-9306, 87715-9306-E, 87715-9306-TR42, 877159306, 877159306-E, WM9003
Quantity per package 630
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 858458-0877159306
Ultra Librarian 3D Model Ultra Librarian 0877159306 CAD Model

Description

The Molex LLC 87715 is a 630 quantity per package 164 position female connector PCI Express™ gold 0.039" (1.00mm) black manufactured by Molex LLC.

  • Quantity per Package: 630
  • Positions: 164
  • Connector Type: Female
  • Application: PCI Express™
  • Contact Finish: Gold
  • Pitch: 0.039" (1.00mm)
  • Color: Black
  • Package: Tray
  • Category: Connectors
  • Supply and Demand Status: Limited
  • REACH: Unaffected
  • ECCN: EAR99
  • Estimated Production Lead Time: 15 weeks
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.69.4040

You May Also Be Interested in

Amphenol
CONN PCI EXP FMALE 164POS 0.039
Need more? Email Us
Samtec Inc.
CONN EDGE DUAL FMALE 80POS 0.031 / 80 Position Female Connector Non Specified - Dual Edge Gold 0.031" (0.80mm) Black
Lowest to $5.9780
TE Connectivity
CABLE REC ASSY, 84 P, VERT, SLIV
Lowest to $2.5450
Samtec Inc.
CONN PCI EXP FMALE 36POS 0.039 / 36 Position Female Connector PCI Express™ Gold 0.039" (1.00mm) Black
Lowest to $3.0901
JAE Electronics
CONN PCI EXP MIN FML 52POS 0.031 / 52 Position Female Connector PCI Express Mini Card Gold 0.031" (0.80mm)
Lowest to $1.2207
TE Connectivity
CONN EDGE DUAL FMALE 84POS 0.024
Need more? Email Us
Amphenol
CONN PCI EXP FMALE 98POS 0.039
Need more? Email Us
TE Connectivity
CONN EDGE DUAL FMALE 60POS 0.100 / 60 Position Female Connector Non Specified - Dual Edge Gold 0.100" (2.54mm) Black
Lowest to $4.3619
TE Connectivity
CONN M.2 FMALE 67POS 0.020 GOLD / 67 Position Female Connector M.2 (NGFF) Mini Card Gold 0.020" (0.50mm) Black
Lowest to $3.1467

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess