Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Tray
Connector Style SODIMM
Number of Positions 200
Memory Type DDR SDRAM
Mounting Style SMT, Right Angle
Features Board Guide, Latches
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness Flash
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 736061-1473005-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1473005-1 CAD Model

Description

The SODIMM connector TE Connectivity AMP Connectors 736061-1473005-1, manufactured by TE Connectivity AMP Connectors, is designed with 200 positions.

  • Positions: 200
  • Features: Board guide, latches, flash gold contact finish
  • Mounting Style: Right angle
  • Memory Type: DDR SDRAM
  • Packaging: Tray
  • Category: Connectors and interconnects
  • Supply and Demand Status: Limited supply
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
CONN SKT DIMM 240POS PCB
Need more? Email Us
ECAD model for 0780658001
TE Connectivity
VLP DDR3 DIMM 240POS. 1.0PITCH
Lowest to $4.8205
ECAD model for 2-1932680-0
TE Connectivity
CONN SKT SIMM 80POS PCB
Lowest to $9.2786
ECAD model for 5822021-5
TE Connectivity
CONN SKT DIMM 230POS R/A SMD
Need more? Email Us
ECAD model for 1775063-2
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
ECAD model for 10079248-11227LF
TE Connectivity
CONN SKT SODIMM 204POS SMD REV / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $3.4574
ECAD model for 2-2013290-1
Molex, LLC
CONN SKT DIMM 288POS PCB
Need more? Email Us
ECAD model for 0787311002
TE Connectivity
CONN SKT SODIMM 204POS SMD REV
Lowest to $4.6736
ECAD model for 2-2013287-1
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
ECAD model for 390112-1

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6321 $50.8494
34+ $2.9802 $101.3268
52+ $2.8871 $150.1292
72+ $2.7939 $201.1608
93+ $2.7008 $251.1744
124+ $2.4214 $300.2536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,767 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention