EN
  • EN
  • DE

0757840156

Part No 0757840156
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI SAS RCPT 36POS SLD SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series iPass 75784
Package Tape & Reel (TR)
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 36
Mounting Type Surface Mount
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 075784
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 140 pcs
Win Source Part Number 1380409-0757840156
Ultra Librarian 3D Model Ultra Librarian 0757840156 CAD Model

Description

The iPass 75784 series is a high-performance range of pluggable connectors designed for SAS (Serial Attached SCSI) applications. This particular connector, with a part number of 1380409-0757840156, is a receptacle-style connector with 36 positions.

  • Style: Receptacle
  • Positions: 36
  • Feature: Board guide
  • Contact Finish: Gold
  • Contact Finish Thickness: 15.0µin (0.38µm)
  • Package: Tape and reel
  • Standard Package Quantity: 140 pieces
  • Mounting: Surface mount
  • ECCN: EAR99 rated
  • REACH: REACH unaffected
  • Moisture Sensitivity Level (MSL): 1, meaning it has unlimited shelf life
  • Manufacturer: Molex, LLC

You May Also Be Interested in

Molex, LLC
I/O Connectors HANDYLINK CRADLE 16P
Need more? Email Us
Amphenol FCI
SAS RECEP VERT SMT
Lowest to $1.5194
Amphenol FCI
CONN MIN HD SAS RCPT 1X2 32P PCB
Need more? Email Us
Molex, LLC
26 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SFP CAGE 1X2 PRESS-FIT R/A / Position SFP Cage, Ganged (1 x 2) Connector Press-Fit Through Hole, Right Angle
Lowest to $25.5023
Molex, LLC
CONN SFP+ CAGE PRESS-FIT R/A / Position SFP+ Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $53.7225
Phoenix Contact
12A 1x8P 8P 5.08mm Male Plug Green 8 Screw 1 P=5.08mm Headers, Plugs and Sockets RoHS
Lowest to $4.8314
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
Amphenol
I/O Connectors G14A42121B12HR-OCULINK RECPT RA SMT
Lowest to $3.9229

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess