EN
  • EN
  • DE

0757830140

Part No 0757830140
Manufacturer Molex, LLC
Catalog Pluggable Connectors
Description CONN MINI SAS RCP 36P SLD RA SMD / 36 Position SAS, Mini Receptacle Connector Solder Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Pluggable Connectors>Pluggable Connector Assemblies
Mfr Molex, LLC
Series iPass PCI Express 75783
Package Tape & Reel
Connector Style Receptacle
Connector Type SAS, Mini
Number of Positions 36
Mounting Type Surface Mount, Right Angle
Termination Solder
Features Board Guide
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Base Product Number 757830
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 125 pcs
Win Source Part Number 1381169-0757830140
Ultra Librarian 3D Model Ultra Librarian 0757830140 CAD Model

Description

The iPass PCI Express 75783 series is a 36-position pluggable connector assembly with a SAS, Mini connector type from Molex, LLC.

  • Connector Type: SAS, Mini
  • Positions: 36
  • Termination: Solder
  • Contact Finish: Gold
  • Mounting: Surface Mount, Right-Angle
  • Package: Tape & Reel
  • Standard Package: 125 pieces
  • REACH: Unaffected
  • Temperature Range: -40°C to 125°C
  • Voltage Rating: 600V
  • Base Product Number: 757830

You May Also Be Interested in

TE Connectivity
CONN ZQSFP+ RCPT 38P SLD RA SMD / 38 Position ZQSFP+ Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $3.8490
JAE Electronics
CONN MULTI-PURP RCPT 40P R/A SMD / 40 Position Multi-Purpose Receptacle Connector Solder Surface Mount, Right Angle
Lowest to $16.2352
Amphenol
CONN SFP+ CAGE PRESS-FIT R/A
Need more? Email Us
Amphenol
MINI SAS CAGE ASSY
Lowest to $16.5790
Amphenol
CONN MIN HD SAS RCPT 36P SLD SMD / 36 Position SAS, Mini HD Receptacle Connector Solder Surface Mount
Lowest to $3.6446
Molex, LLC
CONN SFP CAGE PRESS-FIT R/A / Position SFP Cage Connector Press-Fit Through Hole, Right Angle
Lowest to $28.8311
Hirose Electric Co Ltd
CONN AUTO LAN PLUG 4P SLD RA SMD / 4 Position Automotive LAN Connector Plug Connector Solder Surface Mount, Right Angle
Lowest to $1.8392
Amphenol
CONN SAS PLUG 29POS SLD SMD / 29 Position SAS Plug Connector Solder Surface Mount
Lowest to $3.2617
Molex, LLC
CONN MINI SAS RCPT 26POS SLD SMD / 26 Position SAS, Mini Receptacle Connector Solder Surface Mount
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 292 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess