EN
  • EN
  • DE

0749603018

Part No 0749603018
Manufacturer Molex, LLC
Catalog D-Sub, D-Shaped Connectors - Assemblies
Description CONN D-TYPE RCPT 18P SMD R/A SLD / 18 Position D-Type Receptacle, Female Sockets Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Mfr Molex, LLC
Series PCI Express®, TDP™
Package Tape & Reel
Product Status Obsolete
Connector Style D-Type
Connector Type Receptacle, Female Sockets
Number of Positions 18
Number of Rows 2
Mounting Type Panel Mount, Surface Mount, Right Angle
Shell Size, Connector Layout 0.050 Pitch x 0.065 Row to Row
Contact Type Signal
Flange Feature Housing/Shell (4-40)
Termination Solder
Shell Material, Finish Steel, Tin Plated
Contact Finish Gold
Contact Finish Thickness 15.0µin (0.38µm)
Material Flammability Rating UL94 V-0
Current Rating (Amps) 1.5A
Features Board Lock, Shielded
Voltage Rating 40V
Color Black
Dielectric Material Polymer, Glass Filled
Contact Material Copper Alloy
Temperature Range - Operating -20°C ~ 85°C
Base Product Number 074960
Standard Package 325 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 853371-0749603018
Ultra Librarian 3D Model Ultra Librarian 0749603018 CAD Model

Description

The PCI Express® TDP™ D-Sub Connector Assembly is a high-quality and durable connector for your electronic devices.

  • Number of Positions: 18
  • Color: Black
  • Board Lock: Yes
  • Shielded: Yes
  • Connector Type: Receptacle
  • Contact Gender: Female Sockets
  • Termination Style: Solder
  • Contact Finish: Gold with a thickness of 15.0µin (0.38µm)
  • Package Quantity: 325 pcs
  • Mounting Options: Panel Mount, Surface Mount, and Right Angle
  • Temperature Range: -20°C to 85°C

You May Also Be Interested in

TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 9POS R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 25POS R/A SLDR / 25 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.5884
ITT Cannon, LLC
CONN MICRO-D RCPT 51POS R/A SLDR / 51 Position D-Type, Micro-D Receptacle, Female Sockets Connector
Need more? Email Us
TE Connectivity
CONN D-SUB RCPT 50POS VERT SLDR
Need more? Email Us
Amphenol
CONN D-SUB RCPT 9POS VERT SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $1.7205
Wurth Electronics Inc
CONN FPC VERT 10POS 0.5MM SMD
Lowest to $4.0572
TE Connectivity
CONN D-SUB RCPT 37POS VERT SLDR / 37 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $48.2419
TE Connectivity
CONN D-SUB RCPT 9P SMD R/A SLDR / 9 Position D-Sub Receptacle, Female Sockets Connector
Lowest to $8.1493

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess