EN
  • EN
  • DE

0553650011

Part No 0553650011
Manufacturer Molex, LLC
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD SNAP-IN / Position Card Connector CompactFlash® - Type I, II Snap-In
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors>PC Card Sockets
Mfr Molex, LLC
Series 55365
Package Tray
Product Status Obsolete
Card Type CompactFlash® - Type I, II
Number of Positions -
Connector Type Ejector
Insertion, Removal Method Push In, Push Out
Ejector Side Right
Mounting Type Snap-In
Features -
Height Above Board -
Mounting Feature Normal, Standard - Top
Contact Finish -
Contact Finish Thickness -
Base Product Number 055365
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Standard Package 105 pcs
Win Source Part Number 1380938-0553650011
Ultra Librarian 3D Model Ultra Librarian 0553650011 CAD Model

Description

The Molex, LLC electronic component with part number 1380938-0553650011 belongs to the 55365 series in the category of Connectors, Interconnects>Memory Connectors>PC Card Sockets.

  • Part Status: Obsolete
  • Connector Type: Ejector
  • Card Type: CompactFlash® - Type I, II
  • Number of Positions: -
  • Mounting Type: -
  • Features: -
  • Height Above Board: -
  • Operating Temperature: -
  • Material: -
  • Ingress Protection: -
  • RoHS Status: -
  • Applications: -
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
Molex, LLC
2.54mm (.100") SIM Card Connector, 6 Circuits, SMT, with Guide Rail, Housing Height 1.45mm (.057"), Lead Free | 1.45MM LOW PROFILE SIM CARD CONN
Need more? Email Us
Shouhan Science and Technology Co., Ltd.
Card Connector NANO SIM Hinged Lid Surface Mount
Lowest to $0.2300
ATTEND Technology
CONN MINI SIM SOCKET
Lowest to $1.2166
JST Sales America Inc.
SDK-9BNS-K13-GS-TB(LF)(SN) JST Commercial Memory Card Connectors SDK CONNECTOR datasheet, inventory, & pricing.
Lowest to $3.2889
GCT
SIM NANO HINGED, 6P, 1.40MM PROF
Lowest to $1.9151
Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Yamaichi
FPS009-2901-0 Yamaichi Electronics Memory Card Connectors SD CARD STANDARD MNT PUSH-PUSH datasheet, inventory, & pricing.
Lowest to $1.1642

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess