EN
  • EN
  • DE

0512965494

Part No 0512965494
Manufacturer Molex, LLC
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FFC BOTTOM 54POS 0.50MM R/A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 11 Weeks
Features 54 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Manufacturer Molex, LLC
Series Easy-On 51296
Package Reel - TR
Operating Temperature Range -20°C ~ 85°C
Mounting Surface Mount, Right Angle
Family Name 051296
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number 51296-5494, 051296-5494, 0512965494-ND, Q3636780, WM6472CT, 51296-5494-C, WM6472DKR, 512965494, WM6472TR
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844591-0512965494
Ultra Librarian 3D Model Ultra Librarian 0512965494 CAD Model

Description

The Easy-On 51296 series FFC, FPC Connector Contacts with a bottom surface mount and a right angle orientation are presented by Molex, LLC.

  • Positions: 54
  • Contact Spacing: 0.020" (0.50mm)
  • Operating Temperature Range: -20°C to 85°C
  • Package Size: reel - TR
  • Mounting: surface mount, right angle mounting
  • Category: Connectors
  • ECCN: EAR99
  • Estimated Production Lead Time: 11 weeks
  • HTSUS: 8536.69.4051
  • Other Part Numbers: 51296-5494, 051296-5494, and WM6472CT

You May Also Be Interested in

Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 61POS 0.30MM R/A / 61 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $7.9063
TE Connectivity
FLEX CABLE - AFE13T/AF13/AFE13T / 13 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 13POS 0.50MM R/A / 13 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
FLEX CABLE - AFH22T/AE22/AFH22T / 22 Position Flat Flex Cable Assembly Solder Tab to Solder Tab 2.00" (50.80mm)
Lowest to $2.7149
Amphenol
CONN FFC BOTTOM 60POS 0.50MM R/A / 60 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
4 Position Flat Flex Cable Assembly Receptacle to Receptacle
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC BOTTOM 33POS 0.30MM R/A / 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Lowest to $0.4366
Amphenol
CONN FFC FPC RCPT 8POS 2.54MM / 8 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $1.2906

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0152 $50.7600
125+ $0.8330 $104.1250
190+ $0.8070 $153.3300
260+ $0.7809 $203.0340
335+ $0.7549 $252.8915
445+ $0.6768 $301.1760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,440 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess