EN
  • EN
  • DE

05084-2040

Part No 05084-2040
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Molex, LLC
Manufacturer Homepage www.molex.com
RoHS State Request Verification
Win Source Part Number 712991-05084-2040
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 05084-2040 CAD Model

Description

The 05084-2040 is a crimp terminal manufactured by Molex, LLC. It is designed for use in various wire-to-wire and wire-to-board connector systems. This terminal ensures a reliable and secure electrical connection when properly crimped onto a wire.

Applications:

  • Wire-to-Wire Connections: Used to create secure and reliable connections between two wires.
  • Wire-to-Board Connections: Connects wires to printed circuit boards via appropriate connector housings.
  • Automotive Wiring Harnesses: Employed in automotive electrical systems for connecting various components.
  • Industrial Control Systems: Used in control panels and machinery for signal and power distribution.
  • Consumer Electronics: Found in appliances, audio equipment, and other consumer products for internal wiring.

Features:

  • Crimp Type: Designed for crimp termination, providing a gas-tight and reliable connection.
  • Phosphor Bronze Material: Offers excellent conductivity and corrosion resistance.
  • Tin Plating: Provides additional corrosion protection and improves solderability.
  • Reel Packaging: Supplied on reels for automated crimping processes.
  • Suitable Wire Gauge: Designed to accommodate a specific range of wire gauges.

Benefits:

  • Reliable Connection: Crimp termination ensures a secure and stable electrical connection.
  • Corrosion Resistance: Tin plating protects against corrosion in harsh environments.
  • Easy Termination: Crimp termination is a quick and efficient method for wire termination.
  • Automated Assembly: Reel packaging facilitates automated crimping processes, reducing labor costs.
  • Versatile Application: Suitable for a wide range of wire-to-wire and wire-to-board connections.

Additional Details:

The 05084-2040 is designed for use with specific Molex connector housings to create a complete connector system. Proper crimping tools and techniques are essential for achieving a reliable and durable connection. The terminal's design ensures that it securely grips the wire conductors, providing excellent electrical contact and mechanical strength. It is commonly used in high-volume manufacturing applications where efficiency and reliability are critical. The tin plating also improves solderability, allowing for easy soldering to PCBs or other components. Regular inspection of crimped terminals is recommended to ensure long-term reliability. It is designed to meet industry standards for electrical and mechanical performance.

You May Also Be Interested in

CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JILIN SINO-MICROELECTRONICS CO., LTD.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.1246
CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Yazaki
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.9736

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1872 $50.5440
655+ $0.1536 $100.6080
1,010+ $0.1488 $150.2880
1,390+ $0.1440 $200.1600
1,800+ $0.1392 $250.5600
2,405+ $0.1248 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,600 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess