EN
  • EN
  • DE

TMS320C6748EZCEA3

Part No TMS320C6748EZCEA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description Fixed- and Floating-Point DSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series TMS320C674x
Packaging Tray
Type Fixed/Floating Point
Interface EBI/EMI, Ethernet MAC, Host Interface, I2C, McASP, SPI, UART, USB
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 448kB
Voltage - I/O 1.8V, 3.3V
Voltage - Core 1.20V
Operating Temperature Range -40°C ~ 105°C (TJ)
Mounting SMD
Package 361-LFBGA
Manufacturer Package 361-NFBGA (13x13)
Win Source Part Number 1271168-TMS320C6748EZCEA3
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Family Name TMS320C6748
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TMS320C6748EZCEA3 CAD Model

Description

The TMS320C6748EZCEA3 is a high-performance, low-power applications processor from Texas Instruments, designed to meet the intense processing needs of modern embedded audio, industrial, and biometric applications. This processor is a part of the TMS320C6748 family, which is known for its robust architecture that combines the advantages of both C67x floating-point DSP and the ARM-like C64x+ fixed-point DSP, making it an ideal solution for applications requiring a mix of high-precision and high-speed processing.

Key Features:

  • High-Performance DSP: Equipped with a C674x DSP core, this processor can run at a speed of up to 456 MHz, delivering up to 3656 MIPS of performance.
  • On-Chip Memory: It includes 64KB of L1 RAM (32KB of program and 32KB of data) and 256KB of L2 RAM, which can be configured as SRAM, cache, or a combination of both, providing versatile memory options for different processing needs.
  • External Memory Interface: The device supports a wide range of external memory interfaces including DDR2, mDDR, and asynchronous memories, offering flexibility in system design.
  • Rich Peripherals: A variety of integrated peripherals such as 10/100 Mbps Ethernet MAC, USB 2.0 OTG with PHY, McBSP, I2C, SPI, and UART ports enhance connectivity and data transfer capabilities.
  • Low-Power Consumption: Designed with TI's low-power techniques, the processor ensures efficient power management, making it suitable for battery-powered and energy-sensitive applications.
  • Software Support: It is supported by Texas Instruments' comprehensive software development tools, including Code Composer Studio and DSP/BIOS, which facilitate rapid development and debugging.

Applications:

The TMS320C6748EZCEA3 processor is versatile and can be used in a variety of applications, some of which include:

  • Industrial automation and control systems
  • Audio processing and voice recognition systems
  • Medical imaging and biometric analysis
  • Test and measurement equipment

Overall, the TMS320C6748EZCEA3 from Texas Instruments is a powerful, efficient, and reliable processor that provides developers with the computational power, connectivity, and flexibility required for sophisticated embedded design.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Cirrus Logic Inc.
IC DSP 32BIT 8CH SER I/O 144LQFP
Lowest to $587.5436
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
NXP / Nexperia
IC DSC 64KB/12KB LQPF48
Lowest to $14.5523
Analog Devices Inc.
ARM, 1X SHARC, DDR, BGA PACKAGE
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.4428 $76.8856
4+ $31.5429 $126.1716
5+ $30.5571 $152.7855
7+ $29.5714 $206.9998
9+ $28.5857 $257.2713
12+ $25.6286 $307.5432
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 241 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess