EN
  • EN
  • DE

PT1N141C-T112-1

Part No PT1N141C-T112-1
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282679-PT1N141C-T112-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PT1N141C-T112-1 CAD Model

Description

The PT1N141C-T112-1 is a voltage detector IC manufactured by Mitsumi. This integrated circuit is designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specified threshold. It is commonly used in a wide range of electronic devices to ensure proper operation and prevent data corruption during power fluctuations.

Applications

  • Microcontroller Reset Circuits: It is frequently used to reset microcontrollers when the power supply voltage drops below the operational level, ensuring reliable startup after a power failure.
  • Power Supply Monitoring: It can be integrated into power supply circuits to monitor the output voltage and signal any undervoltage conditions.
  • Battery-Powered Devices: It is suitable for battery-powered devices to prevent deep discharge by shutting down the device when the battery voltage becomes too low.
  • Data Storage Systems: Used in memory devices and other storage systems to protect data integrity during power outages by initiating backup procedures or preventing write operations.

Features

  • Precise Voltage Detection: Accurate voltage detection threshold to trigger reset signals reliably.
  • Low Current Consumption: Designed for minimal power consumption, making it suitable for battery-operated devices.
  • Open Drain Output: The open-drain output allows for flexible connection to different voltage levels and other circuits.
  • Small Package Size: Available in compact packages, enabling integration into space-constrained applications.
  • Wide Operating Temperature Range: Operates effectively within a broad temperature range, suitable for various environments.

Benefits

  • Ensures System Stability: Prevents erratic behavior of microcontrollers and other digital devices by resetting them during undervoltage conditions.
  • Protects Data Integrity: Protects stored data from corruption during power outages by initiating safety mechanisms.
  • Extends Battery Life: Low power consumption helps maximize the battery life of portable devices.
  • Simplifies Circuit Design: Easy to integrate into existing circuits with minimal external components required.
  • Improves System Reliability: Enhances overall system reliability by preventing malfunction due to power supply issues.

The PT1N141C-T112-1 voltage detector is a critical component in various electronic systems, providing essential voltage monitoring and reset functionality. Its precise voltage detection, low current consumption, and small package size make it a versatile solution for diverse applications, particularly in battery-powered and microcontroller-based devices.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Samsung
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Lowest to $0.2615

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0545 $50.1400
2,235+ $0.0448 $100.1280
3,460+ $0.0434 $150.1640
4,765+ $0.0420 $200.1300
6,160+ $0.0406 $250.0960
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess