EN
  • EN
  • DE

PST9123NR/R

Part No PST9123NR/R
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282511-PST9123NR/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST9123NR/R CAD Model

Description

The Mitsumi PST9123NR/R is a voltage detector IC designed for use in various electronic applications requiring precise voltage monitoring. It serves as a system reset generator, ensuring proper initialization and operation of microcontrollers and other digital circuits. This IC provides a reliable and cost-effective solution for preventing malfunctions caused by voltage fluctuations or drops.

Applications

  • Microcontroller Reset Circuits: It is crucial in resetting microcontrollers during power-up or voltage dips, securing correct operation.
  • Power Supply Monitoring: Monitors the output voltage of power supplies, triggering a reset if the voltage falls below a defined threshold.
  • Battery-Powered Devices: It is essential for safeguarding battery-powered devices from deep discharge by shutting down the system when the battery voltage is low.
  • Industrial Control Systems: Ensures stable operation of control systems by monitoring the power supply and resetting the system in case of voltage irregularities.
  • Consumer Electronics: Employed in several consumer electronic devices to prevent data corruption and ensure stable operation during power fluctuations.

Features

  • Precise Voltage Detection: Accurately monitors the input voltage and triggers a reset when it falls below the threshold.
  • Low Current Consumption: Minimizes power consumption, making it ideal for battery-powered applications.
  • Built-in Hysteresis: Prevents oscillations during voltage transitions, ensuring stable operation.
  • Open Drain Output: Provides flexibility in interfacing with various logic circuits.
  • Small Package: Available in compact packages for space-constrained applications.

Benefits

  • Ensured System Stability: Prevents malfunctions and data corruption caused by voltage fluctuations.
  • Extended Battery Life: Low power consumption extends the battery life of portable devices.
  • Simplified Circuit Design: Reduces the complexity of system reset circuitry.
  • Improved Reliability: Enhances the overall reliability of electronic devices.
  • Cost-Effective Solution: Offers a cost-effective solution for voltage monitoring and reset generation.

Additional Details

The Mitsumi PST9123NR/R typically operates with a supply voltage range of 1.5V to 5.5V. The specific voltage detection threshold is factory preset and can vary depending on the variant. The output is an open-drain N-channel MOSFET, requiring a pull-up resistor for proper functioning. The typical operating temperature range is -40°C to +85°C. It's important to consult the datasheet for specific details on voltage threshold options, timing characteristics, and package dimensions. The "/R" suffix likely indicates a specific packaging or reel option.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
NVIDIA
Lowest to $35.9055
Allegro MicroSystems, LLC
Need more? Email Us
NEC-TOKIN
Need more? Email Us
AVX Corporation
Need more? Email Us
NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
NIKO-SEM
Lowest to $0.2615

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $27.0651 $81.1953
6+ $22.2072 $133.2432
9+ $21.5130 $193.6170
12+ $20.8200 $249.8400
15+ $20.1259 $301.8885
20+ $18.0434 $360.8680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,800 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess