EN
  • EN
  • DE

PST7031MT-R

Part No PST7031MT-R
Manufacturer Mitsumi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1010710-PST7031MT-R
Categories OEM Parts(O-R)
Manufacturer Mitsumi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PST7031MT-R CAD Model

Description

The PST7031MT-R is a voltage detector IC manufactured by Mitsumi Electric. These ICs are designed to monitor voltage levels in electronic circuits and provide a reset signal or other indication when the voltage falls below a certain threshold. They are commonly used to prevent malfunctions or data corruption in microcontrollers and other digital circuits.

Applications:

  • Microcontroller reset circuits
  • Power management systems
  • Battery monitoring
  • Overvoltage/undervoltage protection
  • Portable electronic devices

Features:

  • Precise voltage detection
  • Low current consumption
  • Small package size
  • Various detection voltage options
  • Open-drain or CMOS output (depending on specific sub-model)

Benefits:

  • Ensures proper system initialization
  • Prevents data corruption due to low voltage conditions
  • Extends battery life in portable devices
  • Saves board space
  • Provides flexibility in circuit design with various detection voltage options

Additional Details:

Voltage detector ICs like the PST7031MT-R play a crucial role in ensuring the reliable operation of electronic systems. When the supply voltage drops below the preset threshold, the detector asserts a reset signal, which can be used to reset a microcontroller or disable other circuits. The low current consumption of the PST7031MT-R makes it suitable for battery-powered applications. The device is available in a small package, which saves valuable board space. Various detection voltage options are available to accommodate different system requirements. The output type (open-drain or CMOS) determines how the reset signal is asserted. An open-drain output requires an external pull-up resistor. The datasheet from Mitsumi Electric should be consulted for precise specifications, including detection voltage, hysteresis, output characteristics, and operating temperature range. Proper decoupling capacitors should be used to minimize noise and ensure stable operation. The device should be mounted close to the monitored voltage source to minimize voltage drops. The enable pin (if present) allows for external control of the voltage detection function.

You May Also Be Interested in

Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Intel
Lowest to $18.4668
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess