EN
  • EN
  • DE

PST3242NR

Part No PST3242NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282151-PST3242NR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PST3242NR CAD Model

Description

The Mitsumi PST3242NR is a voltage detector IC (Integrated Circuit), frequently employed as a reset IC in electronic circuits. Its core function is to monitor the power supply voltage of microprocessors and other digital devices. When the voltage drops below a specific threshold, the PST3242NR generates a reset signal, preventing data corruption and ensuring proper initialization during power-up, power-down, or brownout situations. Key features include high accuracy, low power consumption, and a compact package.

Applications

  • Microcontroller-Based Systems: Provides a reliable reset signal during voltage fluctuations, ensuring proper operation.
  • Battery-Powered Devices: Monitors battery voltage and initiates a reset to prevent data loss when the battery is low.
  • Industrial Control Systems: Protects sensitive electronic equipment from voltage sags and surges that could cause damage or malfunction.
  • Automotive Electronics: Ensures stable and reliable operation of electronic components in the harsh automotive environment, where voltage fluctuations are common.
  • Consumer Electronics: Enhances the overall stability and reliability of consumer electronic devices, preventing unexpected behavior.

Features

  • Precise Voltage Detection: Accurately monitors the supply voltage level.
  • Low Current Consumption: Minimizes power drain, making it suitable for battery-operated devices where energy efficiency is critical.
  • Open-Drain Output: Offers flexibility in connecting to various microcontroller reset inputs, allowing for customization of the reset circuitry.
  • Compact Package: Allows for easy integration into space-constrained applications, minimizing the overall footprint of the circuit.
  • Wide Operating Temperature Range: Ensures reliable operation across a wide range of environmental conditions, from cold to hot environments.

Benefits

  • Prevents Data Corruption: Protects against data loss and system malfunctions during voltage fluctuations, ensuring the integrity of stored data.
  • Ensures Proper Initialization: Guarantees a clean and reliable start-up for microcontrollers and other digital circuits, preventing unpredictable behavior.
  • Extends Battery Life: Minimizes power consumption in battery-powered applications, maximizing the operational time between charges.
  • Improves System Reliability: Provides a stable and predictable operating environment for electronic systems, reducing the likelihood of failures.
  • Simplifies System Design: Reduces the need for external reset circuitry and components, simplifying the overall design process.

The PST3242NR typically features a voltage detection threshold around 4.2V. When the supply voltage drops below this threshold, the IC asserts a reset signal. It often utilizes an open-drain output configuration, requiring an external pull-up resistor for proper operation. The device is designed to operate over a broad temperature range, typically from -40°C to +85°C, ensuring reliable performance across diverse environmental conditions. The small package size makes it suitable for integration into compact electronic devices. It is essential to refer to the device's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

NIKO-SEM
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NXP / Nexperia
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samsung
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
240+ $0.2439 $58.5360
580+ $0.2002 $116.1160
895+ $0.1940 $173.6300
1,235+ $0.1877 $231.8095
1,595+ $0.1815 $289.4925
2,135+ $0.1626 $347.1510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,610 pieces
MOQ: 240 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess