EN
  • EN
  • DE

PST3240NR

Part No PST3240NR
Manufacturer Mitsumi
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsumi
Win Source Part Number 282150-PST3240NR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PST3240NR CAD Model

Description

The Mitsumi PST3240NR is a voltage detector, often used as a reset IC (Integrated Circuit). It monitors the supply voltage of microprocessors, microcontrollers, and other digital circuits. When the voltage drops below a pre-determined threshold, the PST3240NR generates a reset signal. This is crucial for preventing data corruption and ensuring proper system initialization during power-up, power-down, or brownout conditions. This device stands out due to its high accuracy, low power consumption, and small form factor, making it ideal for a wide range of applications.

Applications

  • Microcontroller Systems: Provides a reliable reset signal during power fluctuations.
  • Battery-Powered Devices: Monitors battery voltage and prevents data loss when voltage is low.
  • Industrial Control Systems: Protects equipment from voltage sags and surges.
  • Automotive Electronics: Ensures stable operation of electronic components in automotive applications.
  • Consumer Electronics: Enhances system stability and prevents unexpected behavior.

Features

  • Precise Voltage Detection: Accurately monitors supply voltage levels.
  • Low Current Consumption: Minimizes power drain, essential for battery-operated systems.
  • Open-Drain Output: Offers flexibility in connecting to different microcontroller reset inputs.
  • Compact Package: Suitable for space-constrained applications.
  • Wide Operating Temperature Range: Ensures reliable operation across various environments.

Benefits

  • Prevents Data Corruption: Protects against data loss during voltage drops.
  • Ensures Proper Initialization: Guarantees a clean start-up for microcontrollers.
  • Extends Battery Life: Minimizes power consumption in portable devices.
  • Improves System Reliability: Provides a stable and predictable operating environment.
  • Simplifies Design: Reduces the need for external reset circuitry.

The PST3240NR typically features a voltage detection threshold of approximately 4.0V. When the supply voltage falls below this threshold, the IC asserts a reset signal, holding the microcontroller in a reset state. The open-drain output allows flexibility in connecting to various microcontroller reset pins. The device operates across a wide temperature range, typically from -40°C to +85°C. The compact package allows for easy integration into small PCB layouts. Consult the datasheet for precise specifications and application details.

You May Also Be Interested in

NXP / Nexperia
Need more? Email Us
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Samsung
Need more? Email Us
NIKO-SEM
Need more? Email Us
AVX Corporation
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
EPCOS (TDK)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess