EN
  • EN
  • DE

MM3563B06RRE

Part No MM3563B06RRE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, SECOND PROTECTIO / Battery Battery Protection IC Lithium Ion/Polymer SSON-6A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3563B
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 1 ~ 3
Fault Protection Over Voltage
Temperature Range - Operating -40°C ~ 110°C
Mounting Type Surface Mount
Package / Case 6-WFDFN Exposed Pad
Supplier Device Package SSON-6A
Base Product Number MM3563
Standard Package 3,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885194-MM3563B06RRE
Ultra Librarian 3D Model Ultra Librarian MM3563B06RRE CAD Model

Description

The MM3563B06RRE is a battery management IC designed for Lithium Ion/Polymer batteries.

  • Protection Functions: Over Voltage Protection
  • Temperature Range: -40°C to 110°C
  • Package: 6-WFDFN exposed pad
  • Packaging: Tape and Reel
  • Product Status: Active
  • Manufacturer: Mitsumi
  • Application: Power Management Systems for Battery Protection

You May Also Be Interested in

Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.8058
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
SINGLE-CELL BATTERY FUEL GAUGE W
Lowest to $1.2515
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Maxim Integrated
5A 1-CELL FUEL GAUGE WITH MODELG
Lowest to $6.2301
Renesas Electronics America
IC BATT MON MULT-CHEM 12C 64TQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess