EN
  • EN
  • DE

VSMF2890RGX01

Part No VSMF2890RGX01
Manufacturer Vishay
Catalog Infrared, UV, Visible Emitters
Description EMITTER IR 890NM 100MA SMD / Infrared (IR) Emitter 890nm 1.4V 100mA 20mW/sr @ 100mA 24° 2-SMD, Yoke Bend
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Emitters - Infrared, UV, Visible
Mfr Vishay Semiconductor Opto Division
Package Tape & Reel
Product Status Obsolete
Type Infrared (IR)
Current - DC Forward (If) (Max) 100mA
Radiant Intensity (Ie) Min @ If 20mW/sr @ 100mA
Wavelength 890nm
Voltage - Forward (Vf) (Typ) 1.4V
Viewing Angle 24°
Orientation Top View
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount, Bottom Entry
Package / Case 2-SMD, Yoke Bend
Base Product Number MF2890
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names VSMF2890RGX01CT,VSMF2890RGX01-ND,VSMF2890RGX01DKR,VSMF2890RGX01TR
Standard Package 6,000
Win Source Part Number 1219163-VSMF2890RGX01
Ultra Librarian 3D Model Ultra Librarian VSMF2890RGX01 CAD Model

Description

The VSMF2890RGX01 is an infrared (IR) LED emitter. It is from Vishay Semiconductor Opto Division.

  • Maximum Forward Current: 100mA
  • Typical Forward Voltage: 1.4V
  • Viewing Angle: 24 degrees
  • Wavelength: 890nm
  • Package: Tape and Reel with 2-SMD, Yoke Bend
  • Operating Temperature: -40°C to 85°C
  • Radiant Intensity: 20mW/sr @ 100mA
  • ECCN: EAR99
  • REACH: Unaffected
  • MSL Level: 2A (4 weeks)
  • HTSUS: 8541.41.0000

You May Also Be Interested in

Fairchild/ON Semiconductor
EMITTER IR 940NM 100MA TO-46
Need more? Email Us
Vishay
EMITTER IR 950NM 100MA RADIAL
Lowest to $0.4165
Vishay
EMITTER IR 850NM 65MA SMD
Lowest to $1.1102
Vishay
EMITTER IR 875NM 100MA RADIAL
Lowest to $0.3343
Vishay
EMITTER IR 890NM 100MA SMD
Lowest to $0.6082
OSRAM Opto Semiconductors Inc.
IR OSLON
Lowest to $1.5722
Vishay
High Power Infrared Emitting Diode, 850 nm, Surface Emitter Technology | IRED 850NM SMD 200MW/SR 60DEG
Lowest to $43.6567
OSRAM Opto Semiconductors Inc.
EMITTER IR 860NM 100MA PLCC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
RADIAL T1 3/4
Lowest to $0.6485

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess