EN
  • EN
  • DE

MM3474G03VBE

Part No MM3474G03VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3474
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
Base Product Number MM3474
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885188-MM3474G03VBE
Ultra Librarian 3D Model Ultra Librarian MM3474G03VBE CAD Model

Description

The MM3474G03VBE is a battery management IC from Mitsumi's MM3474 series.

  • Series: MM3474
  • Function: Battery protection
  • Compatible Battery: Lithium ion/polymer batteries
  • Protection Features: Over current and over voltage
  • Number of Cells: 3 to 5
  • Package Type: 20-TSSOP (0.173", 4.40mm Width)
  • Temperature Range: -40°C to 85°C
  • ECCN: EAR99
  • MSL Level: 2 (1 year)
  • Product Status: Active
  • Packaging: Tape and reel

You May Also Be Interested in

Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Lowest to $5.9956
Texas Instruments
IC BATT PROT LI-ION 2-4CEL 8WSON
Need more? Email Us
Nordic Semiconductors
PMIC (POWER MANAGEMENT IC) WITH
Need more? Email Us
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
ABLIC U.S.A. Inc.
IC BATT MONITOR LI-ION SOT23-6
Need more? Email Us
Texas Instruments
MULTI-CHEMISTRY IMPEDANCE TRACK
Lowest to $4.3867
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $11.5177

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.8297 $61.2752
37+ $3.1423 $116.2651
57+ $3.0441 $173.5137
79+ $2.9459 $232.7261
102+ $2.8478 $290.4756
136+ $2.5532 $347.2352
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess