EN
  • EN
  • DE

MM3474F01VBE

Part No MM3474F01VBE
Manufacturer Mitsumi
Catalog PMIC - Battery Management
Description IC, MULTI CELL, BATTERY PROTECTI / Battery Battery Protection IC Lithium Ion/Polymer TSOP-20D
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Mitsumi
Series MM3474
Package Tape & Reel
Product Status Active
Function Battery Protection
Battery Chemistry Lithium Ion/Polymer
Number of Cells 3 ~ 5
Fault Protection Over Current, Over Voltage
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package TSOP-20D
Base Product Number MM3474
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 885187-MM3474F01VBE
Ultra Librarian 3D Model Ultra Librarian MM3474F01VBE CAD Model

Description

The MM3474F01VBE is a battery protection integrated circuit (IC) designed for lithium-ion/polymer batteries with 3 to 5 cells.

  • Manufacturer: Mitsumi
  • Protection Features: Over Current and Over Voltage
  • Suitable for: Electric vehicles and energy storage systems
  • Temperature Range: -40°C to 85°C
  • Mounting Style: Surface Mount
  • Package / Case: 20-TSSOP (0.173", 4.40mm Width)
  • Component Status: Active
  • Standard Package: 2,000 pieces

You May Also Be Interested in

Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
IC BATT MON LI-ION 1-8CELL 28QFN
Lowest to $15.6491
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
3-SERIES TO 7-SERIES CELL LI-ION
Lowest to $3.1989
Texas Instruments
2 TO 4 SERIES LI-ION HIGHLY INTE
Need more? Email Us
Maxim Integrated
IC BATT MON MULTI-CHEM 1C SC70-5
Need more? Email Us
Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Texas Instruments
BQ27Z558YPHR
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess