The RT1N436M is a silicon epitaxial planar type transistor manufactured by Mitsubishi. It is often employed for switching and amplification purposes in electronic circuits.
Applications
- Switching circuits
- Amplification circuits
- Inverter circuits
- DC-DC converters
- Power management systems
Features
- Low collector saturation voltage
- High-speed switching
- Excellent linearity
- High collector current capability
- Surface mount package (likely a smaller package than the 'C' variant, given the 'M' designation)
Benefits
- Efficient switching performance reduces power loss.
- Improved circuit performance due to low saturation voltage.
- Potential for further miniaturization of electronic devices due to smaller package size (compared to RT1N436C).
- Reliable operation in various environmental conditions.
- Simplified circuit design due to its excellent linearity.
Specifications
While detailed specifications should be obtained from the manufacturer's datasheet, general characteristics of the RT1N436M typically include:
- Collector-Emitter Voltage (VCEO): Likely around 50V (check datasheet for confirmation)
- Collector Current (IC): Likely around 2A (check datasheet for confirmation)
- Power Dissipation (PC): Potentially slightly lower than the RT1N436C due to smaller package size, but check datasheet.
- DC Current Gain (hFE): Typically between 100 and 300 (This varies depending on the specific grade)
- Operating Temperature: -55°C to +150°C
- Package: Surface mount, likely a smaller package variant like SOT-23 or similar (consult datasheet).
The key difference between the RT1N436M and the RT1N436C likely lies in the package size and potentially a slightly reduced power dissipation capability of the 'M' version. Always refer to the manufacturer's datasheet for definitive specifications applicable to your specific use case.