EN
  • EN
  • DE

RT1N241M-T150-1

Part No RT1N241M-T150-1
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 299671-RT1N241M-T150-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT1N241M-T150-1 CAD Model

Description

The RT1N241M-T150-1 is a transient voltage suppressor (TVS) diode manufactured by Mitsubishi. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode is part of the RT1N series, known for its fast response time and high surge current capability.

Applications

  • Protection of I/O interfaces in various electronic devices.
  • ESD protection for data lines and power lines.
  • Surge protection in communication equipment.
  • Protection of microcontrollers and microprocessors from voltage transients.
  • Automotive electronics for protecting sensitive circuits.

Features

  • High surge current capability: Designed to withstand high transient currents without degradation.
  • Fast response time: Quickly clamps voltage spikes, protecting downstream components.
  • Low clamping voltage: Limits the voltage across the protected device, ensuring its safety.
  • Small package size: Allows for compact circuit designs.
  • AEC-Q101 qualified: Suitable for automotive applications due to its high reliability and robustness.

Benefits

  • Enhanced system reliability: Protects against voltage surges, extending the lifespan of electronic devices.
  • Reduced downtime: Prevents damage from ESD and other voltage transients, minimizing system failures.
  • Improved product safety: Ensures compliance with safety standards by protecting against electrical hazards.
  • Cost-effective protection: Provides a reliable and affordable solution for voltage surge protection.
  • Simplified circuit design: Easy to integrate into existing circuit designs due to its small size and standard pinout.

Additional Details

The RT1N241M-T150-1 typically features a peak pulse power dissipation of several hundred watts, depending on the specific conditions. Its clamping voltage is carefully selected to provide optimal protection for the target application. The diode's construction ensures low leakage current and high reliability over a wide temperature range. The device utilizes a robust silicon avalanche technology, enhancing its ability to handle repetitive surge events. Specific electrical characteristics such as breakdown voltage, clamping voltage, and reverse leakage current are available in the manufacturer's datasheet.

You May Also Be Interested in

Nortel Networks
Need more? Email Us
AMCC
Lowest to $12.4155
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Lowest to $10.8258
Yamaha
Need more? Email Us
Coilcraft
Lowest to $2.3539
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess