EN
  • EN
  • DE

RD60HUF1-101

Part No RD60HUF1-101
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1004140-RD60HUF1-101
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RD60HUF1-101 CAD Model

Description

The RD60HUF1-101 is a VHF power MOS FET manufactured by Mitsubishi. It is designed for high-power amplification in VHF band applications. This MOSFET delivers excellent power gain and efficiency, making it suitable for demanding RF amplifier designs.

Applications

  • VHF FM transmitters: Used as a final stage amplifier in VHF FM broadcast transmitters.
  • Amateur radio amplifiers: Employed in high-power amateur radio amplifiers.
  • Industrial RF heating: Utilized in RF heating equipment operating in the VHF range.
  • Medical RF applications: Integrated into medical RF devices for specific therapeutic purposes.
  • RF signal generators: Found in high-power RF signal generators.

Features

  • High power output: Delivers significant RF power in the VHF band.
  • High gain: Provides excellent power amplification.
  • High efficiency: Ensures efficient conversion of DC power to RF power.
  • Low distortion: Minimizes signal distortion for clean RF amplification.
  • Rugged design: Built to withstand high voltage and current stresses.

Benefits

  • Extended transmission range: Enables longer-range communication in VHF applications.
  • Improved signal quality: Ensures clear and strong RF signals.
  • Reduced power consumption: Minimizes energy usage for efficient operation.
  • Enhanced system reliability: Provides stable and consistent performance.
  • Simplified amplifier design: Facilitates easier implementation of high-power VHF amplifiers.

Additional Details

The RD60HUF1-101 requires proper heat sinking to maintain its operating temperature within specified limits. Its key specifications include the drain-source voltage, gate-source voltage, drain current, and power dissipation. The device is typically supplied in a flange-mount package for effective heat transfer. Refer to the manufacturer's datasheet for detailed electrical characteristics, thermal considerations, and application notes.

This power MOSFET is a crucial component in high-power VHF applications, offering reliable and efficient RF amplification.

You May Also Be Interested in

Panjit
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Thomas & Betts
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Essentra Components
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
TURCK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.1695 $78.3390
4+ $32.1402 $128.5608
6+ $31.1353 $186.8118
8+ $30.1305 $241.0440
10+ $29.1268 $291.2680
14+ $26.1134 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 343 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess