EN
  • EN
  • DE

RD16HHF1-101

Part No RD16HHF1-101
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 835163-RD16HHF1-101
Ultra Librarian 3D Model Ultra Librarian RD16HHF1-101 CAD Model

Description

The RD16HHF1-101 is a MOS FET type transistor manufactured by Mitsubishi Electric. It is specifically designed for high-power amplification in VHF band applications. This transistor is known for its robust construction and ability to deliver reliable performance in demanding environments.

Applications:

  • VHF band power amplifiers
  • Mobile radio equipment
  • Land mobile radio systems
  • Amateur radio amplifiers
  • Industrial RF heating equipment

Features:

  • High power gain: Provides substantial amplification with minimal input power.
  • High efficiency: Operates with high efficiency, reducing power consumption and heat dissipation.
  • Low distortion: Ensures minimal signal distortion, maintaining signal integrity.
  • Excellent thermal stability: Designed to maintain stable performance over a wide range of operating temperatures.
  • MOS FET technology: Utilizes MOS FET technology for improved switching speed and reduced drive power.
  • Internal input matching: Simplified input matching circuitry ensures optimized performance.

Benefits:

  • Increased signal strength: Amplifies weak signals for improved transmission range and clarity.
  • Reduced power consumption: High efficiency minimizes power consumption, extending battery life in mobile applications.
  • Enhanced signal quality: Low distortion ensures high-quality signal transmission and reception.
  • Reliable performance: Robust design ensures reliable operation in harsh environments.
  • Simplified design: Internal matching simplifies circuit design and reduces component count.

Additional Details:

The RD16HHF1-101 is typically supplied in a flange-mount package, which provides excellent thermal conductivity for efficient heat dissipation. It operates at 12V and can deliver a high output power with a gain of approximately 13dB. Its rugged design and high-performance characteristics make it a popular choice for VHF power amplifier applications.

Technical Specifications:

  • Drain Voltage: 12.5V
  • Gate Voltage: +/- 20V
  • Drain Current: 6A
  • Power Dissipation: 40W

You May Also Be Interested in

Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
Transforming Technologies, LLC
2LYR ESD TABLE MAT 36"X72" BLUE
Lowest to $268.0374
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Century Spring Corp
LL O= 0.625 , W= 0.091 , L= 20
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Advantech Corp
4-PORT 1G COPPER NIC WITH INTEL
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.1612 $65.2896
18+ $6.6967 $120.5406
27+ $6.4865 $175.1355
37+ $6.2774 $232.2638
48+ $6.0684 $291.2832
64+ $5.4412 $348.2368
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess