EN
  • EN
  • DE

RD07MVS1B

Part No RD07MVS1B
Manufacturer Mitsubishi
Catalog HOT - SALES and EOL Components (Q - R)
Description Silicon MOSFET Power Transistor,175MHz,520MHz,7W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitsubishi
Win Source Part Number 291558-RD07MVS1B
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian RD07MVS1B CAD Model

Description

The RD07MVS1B is a VHF/UHF power MOSFET transistor manufactured by Mitsubishi Electric. It's designed for high-frequency power amplification, often used in mobile and fixed wireless communication systems. This transistor provides a good balance of power, gain, and efficiency, making it a popular choice for various RF applications.

Applications:

  • VHF/UHF Power Amplifiers: Found in base stations for mobile communication, boosting signal strength.
  • Two-Way Radios: Used in handheld and mobile two-way radio devices for signal amplification.
  • Broadcast Transmitters: Integrated into VHF and UHF broadcast transmitters to increase transmission power.
  • Ham Radio Amplifiers: Employed by amateur radio operators for signal amplification during transmission.
  • RF Generators: Utilized in industrial heating and welding equipment, generating high-frequency power.

Features:

  • High Gain: Provides significant signal amplification, reducing the need for multiple stages.
  • High Efficiency: Converts DC power to RF power efficiently, minimizing heat generation.
  • Wideband Operation: Functions effectively across a wide range of frequencies in the VHF and UHF bands.
  • Low Distortion: Maintains signal integrity by minimizing harmonic and intermodulation distortion.
  • Rugged Design: Designed to withstand high voltage and current, ensuring reliable performance.

Benefits:

  • Extended Transmission Range: Increases the coverage area for wireless communication systems.
  • Improved Signal Quality: Delivers clearer and more reliable signals.
  • Reduced Power Consumption: Minimizes energy usage, extending battery life in portable devices.
  • Simplified Design: Requires fewer external components, streamlining circuit design.
  • Enhanced Reliability: Provides stable and consistent performance in demanding environments.

Additional Details:

The RD07MVS1B typically requires a suitable heatsink to dissipate heat effectively. Proper biasing is crucial for optimal performance and efficiency. Consult the manufacturer's datasheet for detailed specifications, including voltage and current ratings, gain characteristics, and thermal resistance.

You May Also Be Interested in

Qualcomm
Lowest to $7.0594
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Intel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9252 $59.2520
24+ $4.8614 $116.6736
37+ $4.7101 $174.2737
51+ $4.5576 $232.4376
66+ $4.4063 $290.8158
88+ $3.9501 $347.6088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,090 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess