EN
  • EN
  • DE

RA30H3847M1-501

Part No RA30H3847M1-501
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Mitsubishi H2M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1007725-RA30H3847M1-501
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA30H3847M1-501 CAD Model

Description

The RA30H3847M1-501 is a 30-watt RF power amplifier module manufactured by Mitsubishi Electric. This module is designed for use in various wireless communication applications in the 380-470 MHz frequency range. It provides amplification for RF signals with a focus on delivering high efficiency and linearity.

Applications

  • Land Mobile Radio (LMR)
  • Public Safety Radio Systems
  • Wireless Data Communication
  • Telemetry Systems
  • Amateur Radio

Features

  • High Output Power: Delivers 30 Watts of RF power.
  • Frequency Range: Operates in the 380-470 MHz band.
  • High Efficiency: Minimizes power consumption and heat dissipation.
  • Low Distortion: Maintains signal integrity with low intermodulation distortion.
  • Compact Size: Small footprint for easy integration into systems.
  • Internal Input Matching: Simplifies integration by providing a matched input impedance.

Benefits

  • Extended Range: Provides increased signal coverage for wireless communication.
  • Reduced Power Consumption: Improves battery life in portable devices.
  • Enhanced Signal Quality: Minimizes distortion, leading to better communication clarity.
  • Easy Integration: Simplifies the design process and reduces board complexity.
  • Reliable Performance: Robust design ensures consistent and dependable performance.

Additional Details

The RA30H3847M1-501 requires a DC power supply of typically 12.5V. It features an internal input matching circuit to simplify integration with driver stages. The module incorporates protection circuitry to prevent damage from over-voltage, over-current, and over-temperature conditions. It is typically packaged in a metal module with mounting flanges for effective heat sinking.

The amplifier module is designed to operate under demanding environmental conditions and is suitable for use in both mobile and base station applications. Proper heat sinking is essential to maintain the module's reliability and performance. The module's characteristics make it well-suited for applications where high power, efficiency, and linearity are required.

You May Also Be Interested in

Thomas & Betts
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Panjit
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.7132 $77.4264
4+ $31.7647 $127.0588
5+ $30.7721 $153.8605
7+ $29.7794 $208.4558
9+ $28.7868 $259.0812
12+ $25.8088 $309.7056
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess