EN
  • EN
  • DE

RA07M2127M

Part No RA07M2127M
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Circuits 1
RoHS Non-Compliant
Win Source Part Number 1087583-RA07M2127M
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA07M2127M CAD Model

Description

The RA07M2127M is a 7-watt RF MOSFET power amplifier module manufactured by Mitsubishi Electric. It's designed for use in VHF band mobile radio applications, particularly in the 2-meter amateur radio band (144-148 MHz). This module offers a compact and efficient solution for amplifying radio frequency signals.

Applications:

  • VHF Mobile Radios: Signal amplification in handheld and mobile two-way radios operating in the VHF band.
  • Amateur Radio Transmitters: Power amplifier stage for 2-meter band ham radio transmitters.
  • Marine VHF Radios: Boosting the transmission power of marine communication devices.
  • Industrial Radio Systems: Use in wireless communication equipment for industrial control and monitoring.

Features:

  • High Output Power: Delivers a typical output power of 7 watts.
  • High Gain: Offers a high gain amplification of approximately 14 dB.
  • High Efficiency: Provides efficient power conversion, minimizing heat dissipation.
  • Compact Size: Small form factor for easy integration into radio equipment.
  • Internal Matching Circuitry: Simplified impedance matching for easier application.
  • Gold Metallization: Enhances reliability and long-term performance.
  • Built-in Overdrive Protection: Protects the module from damage due to excessive input power.

Benefits:

  • Increased Transmission Range: Amplifies the radio signal, extending the communication range.
  • Improved Signal Quality: Boosts signal strength, reducing noise and improving clarity.
  • Simplified Design: Integrated matching circuitry reduces the need for external components.
  • High Reliability: Robust design and gold metallization ensure long-term performance and stability.
  • Ease of Use: Compact size and simplified matching make it easy to integrate into radio systems.

Additional Details:

The RA07M2127M operates from a 12.5V DC power supply. It requires proper heat sinking to maintain its operating temperature within specified limits. The module is designed to withstand harsh environmental conditions, making it suitable for mobile and outdoor applications. It is commonly used in both commercial and amateur radio equipment to enhance the performance and range of VHF communication systems. The module is designed with internal matching circuits to simplify the design process, however, some fine-tuning may be required depending on the final application.

You May Also Be Interested in

Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Panjit
Need more? Email Us
Advantech Corp
20-PIN FLAT CABLE, 1M; Current Rating: -; Product Range: PCL Series RoHS Compliant: Yes
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess