EN
  • EN
  • DE

RA03N9394MD

Part No RA03N9394MD
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 963914-RA03N9394MD
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RA03N9394MD CAD Model

Description

The RA03N9394MD is a high-power RF MOSFET transistor manufactured by Mitsubishi Electric. It is designed for use in high-frequency power amplifiers, particularly in applications such as VHF and UHF radio systems. This transistor is known for its high gain, high efficiency, and excellent linearity, making it suitable for demanding communication applications.

Applications:

  • VHF/UHF Radio Systems: Used in base stations and mobile radio equipment.
  • Land Mobile Radio (LMR): Employed in LMR infrastructure for public safety and commercial communications.
  • Amateur Radio Amplifiers: Utilized in amateur radio power amplifier designs.
  • Broadcast Transmitters: Can be found in low-power broadcast transmission equipment.
  • Industrial RF Heating: Used in some industrial RF heating applications.

Features:

  • High Output Power: Delivers significant RF output power for its size.
  • High Gain: Provides a high gain figure, reducing the drive power requirements.
  • High Efficiency: Offers excellent power efficiency, minimizing heat dissipation.
  • Excellent Linearity: Exhibits good linearity, ensuring minimal signal distortion.
  • Internal Matching: Often features internal matching circuitry to simplify amplifier design.
  • Robustness: Designed for ruggedness and reliability in harsh operating conditions.

Benefits:

  • Improved Signal Quality: High linearity ensures minimal signal distortion, leading to better communication quality.
  • Extended Operating Range: High output power allows for increased communication range.
  • Reduced System Costs: High gain reduces the need for complex driver stages.
  • Lower Power Consumption: High efficiency minimizes power consumption and heat generation.
  • Simplified Design: Internal matching simplifies amplifier design and reduces component count.
  • Increased Reliability: Robust design ensures long-term reliability and stability.

Additional Details:

The RA03N9394MD typically operates at a drain voltage of 12.5V. Key specifications include an output power of approximately 3W, a gain of around 13 dB, and an efficiency of approximately 65%. The device is typically packaged in a small plastic package suitable for surface mounting. Proper heat sinking is crucial for reliable operation at high power levels. It is critical to adhere to the manufacturer's recommended operating conditions and guidelines to ensure optimal performance and longevity. Detailed specifications, including S-parameters, are available in the manufacturer's datasheet.

You May Also Be Interested in

Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Taiyo Yuden
Saw Duplexer Cdma / W-cdma V 2520 Bal
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
World Produts Inc.
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2174 $63.6522
7+ $17.4093 $121.8651
11+ $16.8653 $185.5183
15+ $16.3213 $244.8195
19+ $15.7773 $299.7687
25+ $14.1453 $353.6325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,769 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess