EN
  • EN
  • DE

QM5HL-24

Part No QM5HL-24
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1086825-QM5HL-24
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian QM5HL-24 CAD Model

Description

The Mitsubishi QM5HL-24 is a power transistor module designed for various high-power switching applications. It is engineered to provide efficient and reliable performance in demanding industrial environments. This module incorporates advanced technology to ensure optimal power handling and thermal management, making it suitable for applications requiring robust and dependable power control.

Applications

  • AC motor drives: Used in variable frequency drives (VFDs) to control the speed and torque of AC motors.
  • DC power supplies: Employed in high-power DC power supplies for industrial equipment.
  • Inverters: Utilized in inverters for converting DC power to AC power in renewable energy systems and uninterruptible power supplies (UPS).
  • Welding machines: Integral to the power control circuitry of industrial welding machines.
  • Induction heating systems: Found in induction heating equipment for precise temperature control.

Features

  • High voltage capability: Designed to handle high voltage levels, ensuring safe and reliable operation.
  • Low saturation voltage: Minimizes power loss and improves overall efficiency.
  • High-speed switching: Enables rapid switching frequencies for enhanced performance.
  • Isolated baseplate: Provides electrical isolation between the module and the mounting surface, enhancing safety.
  • Integrated protection circuits: Includes built-in protection against overcurrent and overvoltage conditions.

Benefits

  • Improved energy efficiency: Low saturation voltage and high-speed switching contribute to reduced power consumption.
  • Enhanced system reliability: Robust design and integrated protection circuits ensure dependable performance and extended lifespan.
  • Simplified system design: Isolated baseplate facilitates easier mounting and reduces the need for additional insulation.
  • Precise power control: Enables accurate and responsive control of power in various applications.
  • Reduced maintenance costs: Durable construction and protection features minimize the need for frequent maintenance and repairs.

Technical Specifications

The Mitsubishi QM5HL-24 typically includes specifications such as maximum collector-emitter voltage (Vce), collector current (Ic), and power dissipation (Pd). Detailed specifications can be found in the manufacturer's datasheet. The module is designed with a robust package to ensure efficient heat dissipation, maintaining the device within its operational temperature range. It is suitable for applications requiring high reliability and performance in harsh industrial conditions.

You May Also Be Interested in

Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
TURCK
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
Panjit
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess