EN
  • EN
  • DE

PS21965-ST

Part No PS21965-ST
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Power Ipm Transistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1031252-PS21965-ST
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PS21965-ST CAD Model

Description

The PS21965-ST is an IPM (Intelligent Power Module) manufactured by Mitsubishi Electric. These modules are designed to simplify the implementation of motor control and inverter systems, offering a compact and efficient solution for driving motors. The PS21965-ST integrates multiple power semiconductor devices and driver circuits into a single package, providing a pre-engineered solution that reduces design complexity and time-to-market.

Applications:

  • Air Conditioners: Used in the inverter circuits of air conditioning systems to control the speed and efficiency of the compressor motor.
  • Washing Machines: Employed in the motor drive circuits to regulate the speed and torque of the drum motor.
  • Refrigerators: Integrated into variable-speed compressor drives for energy-efficient cooling.
  • Industrial Motor Drives: Utilized in various industrial applications requiring precise motor control, such as pumps, fans, and conveyors.

Features:

  • Integrated Gate Drivers: Includes built-in gate drivers for the power semiconductor devices, simplifying the drive circuit design.
  • Short-Circuit Protection: Incorporates protection circuitry to prevent damage from short-circuit conditions.
  • Over-Temperature Protection: Features thermal monitoring and protection to prevent overheating and ensure safe operation.
  • Low Power Loss: Designed for efficient operation, minimizing power dissipation and improving overall system efficiency.
  • Compact Package: Offers a compact and space-saving design, ideal for applications with limited board space.

Benefits:

  • Simplified Design: Reduces the complexity of inverter and motor drive designs, shortening development time.
  • Improved Reliability: Enhanced protection features ensure reliable operation and prevent damage from fault conditions.
  • Increased Efficiency: Low power loss design improves the energy efficiency of the system.
  • Reduced Size: Compact package allows for smaller and more integrated system designs.
  • Cost-Effective: Provides a cost-effective solution compared to discrete component implementations.

Additional Details:

The PS21965-ST typically includes IGBTs (Insulated Gate Bipolar Transistors) for the power switching devices and diodes for freewheeling. The module's package is designed for easy mounting and thermal management. It requires an appropriate heat sink to dissipate heat generated during operation. Detailed specifications, such as voltage and current ratings, switching characteristics, and thermal resistance, can be found in the product datasheet. The device operates with a supply voltage in the range of hundreds of volts and is able to control several amps of current. Protection functions are essential to prevent failures in demanding applications.

You May Also Be Interested in

TURCK
RSS 12T-2 Turck M12 eurofast Cordset Straight Male Connector W/Shielded to coupling nut Nickel plated brass Coupling...
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Led Oslon Blk Flat Amb 618NM SMD
Need more? Email Us
Microchip Technology
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Panjit
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us
Phoenix Contact
Retaining Bracket, 25MM Octal Pwr Relay;
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess