EN
  • EN
  • DE

PM150CSE060

Part No PM150CSE060
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Mitsubishi Power Transistor Module
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1085721-PM150CSE060
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PM150CSE060 CAD Model

Description

The PM150CSE060 is an intelligent power module (IPM) manufactured by Mitsubishi Electric. This module integrates gate drivers, protection circuitry, and power semiconductors into a single package. It is designed for use in motor control and inverter applications.

Applications:

  • Industrial Motor Drives: Used in variable frequency drives (VFDs) to control the speed and torque of electric motors.
  • Servo Drives: Provides precise control of servo motors in robotics and automation systems.
  • Inverter Applications: Used in inverters for renewable energy systems, such as solar inverters and wind turbine converters.
  • Power Supplies: Can be incorporated into high-power DC-DC converters and AC-DC power supplies.
  • Welding Machines: Controls the current and voltage in welding applications.

Features:

  • Integrated Gate Drivers: Simplifies circuit design and reduces component count.
  • Protection Functions: Includes overcurrent protection, short-circuit protection, and overtemperature protection.
  • Low Switching Loss: Minimizes energy loss during switching transitions.
  • High Isolation Voltage: Provides electrical isolation between the control and power circuits.
  • Compact Package: Reduces the size and weight of the overall system.
  • Built-in Bootstrap Diodes: Simplifies the gate drive circuitry.

Benefits:

  • Simplified Design: Integrated functionality reduces the complexity of the overall system design.
  • Improved Reliability: Built-in protection features enhance the reliability of the module and the connected equipment.
  • Increased Efficiency: Low switching losses improve the overall efficiency of the system.
  • Reduced System Size: Compact package allows for smaller and more compact designs.
  • Lower System Cost: Reduced component count and simplified design can lower overall system cost.

Additional Details:

The PM150CSE060 typically consists of IGBTs (Insulated Gate Bipolar Transistors) and diodes. It is characterized by its voltage rating, current rating, and switching frequency. Detailed specifications, including thermal resistance, isolation voltage, and protection thresholds, can be found in the product datasheet available from Mitsubishi Electric.

This IPM is designed to meet relevant safety and regulatory standards. It requires proper heatsinking to dissipate heat generated during operation. It is often used in conjunction with microcontrollers and other control circuitry to implement sophisticated motor control algorithms.

You May Also Be Interested in

Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 36V 4968W / Enclosed AC DC Converters 1 Output 36V 196 ~ 305 VAC (3 Phase), 340 ~ 530 VAC (3 Phase) Input
Need more? Email Us
Omega Engineering
Double Junction Combination Electrodes;
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Panjit
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Panjit
60V N-CHANNEL ENHANCEMENT MODE M / N-Channel 60 V 6A (Ta) 2.5W (Ta) Surface Mount 8-SOP
Need more? Email Us
Microchip Technology
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess