EN
  • EN
  • DE

PC01003N

Part No PC01003N
Manufacturer Mitsubishi
Catalog OEM Parts (O - R)
Description Mitsumits QFP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1083970-PC01003N
Categories OEM Parts(O-R)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC01003N CAD Model

Description

The Mitsubishi PC01003N is a high-performance optocoupler designed for various industrial and consumer applications. This device provides electrical isolation between input and output circuits, protecting sensitive electronic components from high voltages and transient surges. Its robust design and reliable performance make it suitable for demanding environments.

Applications

  • Industrial control systems
  • Power supply isolation
  • Motor control circuits
  • Data transmission
  • Telecommunication equipment

Features

  • High isolation voltage
  • Compact package
  • High current transfer ratio (CTR)
  • Low input current
  • Fast switching speed
  • RoHS compliant

Benefits

  • Enhanced system safety: Provides a high level of electrical isolation, protecting downstream circuitry from voltage spikes and surges.
  • Improved signal integrity: Minimizes noise and interference in signal transmission, ensuring accurate and reliable data transfer.
  • Compact design: Allows for space-saving integration into densely populated circuit boards.
  • Energy efficiency: Low input current requirements reduce power consumption, contributing to overall system efficiency.
  • Increased system reliability: Robust design ensures stable performance in harsh industrial environments.

Additional Details

The PC01003N typically features an input diode and an output transistor, allowing for efficient signal transfer across the isolation barrier. Its specifications include a high isolation voltage (e.g., 5000 Vrms), a wide operating temperature range, and compliance with industry safety standards. The device's CTR ensures efficient signal transfer, while its fast switching speed makes it suitable for high-frequency applications. The specific CTR, switching speed, and other parameters vary depending on the exact model and operating conditions. Please refer to the manufacturer's datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, EG-2121CA, 125 Mhz
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Microchip Technology
Need more? Email Us
Essentra Components
Need more? Email Us
Thomas & Betts
Ring Terminal 8AWG Copper Red 32mm Electro Tin
Lowest to $2.8325
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
TURCK
Turck, RKMS 50-5M/S653 (U2-03956)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess