The M74LS197P is a Decade/Binary Counter manufactured by Mitsubishi. This monolithic counter contains four master-slave flip-flops and additional gating to provide a divide-by-two counter and a divide-by-five counter. It features individual clock inputs for each counter section, allowing for independent or cascaded operation.
Applications
- Frequency dividers
- Digital clocks
- Timing circuits
- Counter applications
- Digital controllers
Features
- Divide-by-two and divide-by-five counters
- Individual clock inputs
- Asynchronous master reset
- High-speed operation
- Operating temperature range: 0°C to +70°C
Benefits
- Versatile counting capabilities: The combination of divide-by-two and divide-by-five counters provides flexibility in frequency division and counting applications.
- Simplified timing circuit design: The device simplifies the design of timing circuits by providing readily available counting functions.
- Independent operation: The individual clock inputs allow for independent operation of each counter section.
- Efficient reset function: The asynchronous master reset allows for easy resetting of the counter to a known state.
Additional Details
The M74LS197P operates from a 5V power supply and is available in a 14-pin DIP (Dual In-line Package). The maximum clock frequency is typically 25 MHz. The master reset input is active low and overrides the clock inputs.