The M74LS10P is a triple 3-input NAND gate from the Low-power Schottky (LS) series, manufactured by Mitsubishi. This integrated circuit (IC) is designed for general-purpose logic applications. It's widely used in digital systems for performing logical NAND operations on three input signals.
Applications
- General digital logic circuits
- Data processing
- Control systems
- Signal routing
- Basic combinational logic
Features
- Triple 3-input NAND gates
- Low-power Schottky (LS) technology
- Wide operating voltage range: 4.75V to 5.25V
- High noise immunity
- TTL compatible inputs and outputs
Benefits
- Provides a cost-effective solution for implementing NAND logic functions
- Offers a good balance between speed and power consumption
- Simplifies circuit design with TTL compatibility
- Enhances noise immunity for stable performance in noisy environments
Additional Details
The M74LS10P typically comes in a 14-pin DIP (Dual In-line Package). Each of the three NAND gates operates independently, taking three inputs and producing a single output that is the logical NAND of the inputs. The output is LOW only when all inputs are HIGH; otherwise, the output is HIGH. The LS technology ensures a good balance between speed and power, making it suitable for a wide range of digital applications. The device's TTL compatibility allows it to interface easily with other TTL devices in a system. Its high noise immunity also ensures reliable operation in noisy environments.