EN
  • EN
  • DE

M74LS107AP

Part No M74LS107AP
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1014091-M74LS107AP
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M74LS107AP CAD Model

Description

The M74LS107AP is a dual JK flip-flop integrated circuit (IC) belonging to the 74LS series of logic gates. Manufactured by Mitsubishi, it's designed for various digital logic applications requiring sequential data storage and manipulation. It features separate J, K, Clock, and Reset inputs, allowing for versatile flip-flop operation.

Applications

  • Frequency dividers
  • Shift registers
  • Control circuits
  • Counters
  • Data storage

Features

  • Dual JK flip-flops with individual J, K, Clock, and Reset inputs
  • Low-power Schottky TTL (LS-TTL) technology
  • High noise immunity
  • Positive-edge triggered clock input
  • Asynchronous Reset input
  • Operating voltage: 4.75V to 5.25V

Benefits

  • Versatile functionality: The JK flip-flop design enables multiple operating modes including toggle, set, reset, and hold.
  • Low power consumption: LS-TTL technology minimizes power requirements, making it suitable for battery-powered applications.
  • Reliable operation: High noise immunity ensures stable performance in noisy environments.
  • Easy to integrate: Standard DIP package simplifies prototyping and integration into existing circuits.
  • Cost-effective: A common and readily available logic IC, providing an economical solution for digital logic needs.

Technical Specifications

Logic Family: 74LS

Function: Dual JK Flip-Flop

Trigger Type: Positive Edge

Number of Flip-Flops: 2

Supply Voltage: 5V

Operating Temperature: 0°C to +70°C

Package Type: DIP-14 (Dual In-line Package)

The M74LS107AP is a reliable and versatile dual JK flip-flop IC suitable for a wide range of digital logic applications. Its low power consumption, high noise immunity, and versatile functionality make it a popular choice for designers. The positive-edge triggered clock input and asynchronous Reset input provide flexibility in circuit design, while the standard DIP package simplifies integration into existing systems. Whether used in frequency dividers, shift registers, or control circuits, the M74LS107AP provides a cost-effective and reliable solution for sequential data storage and manipulation.

You May Also Be Interested in

Samtec Inc.
CONN HDR .050" 15POS / Connector Header Through Hole 15 position 0.050" (1.27mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 80POS 2.54MM / Connector Header Through Hole 80 position 0.100" (2.54mm)
Lowest to $12.3051
Crouse-Hinds
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
ABB Embedded Power
Modular 2 Position Selector Switch HeadLong Handle Black Latching
Need more? Email Us
Crouse-Hinds
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Sunlord
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 8POS 2MM / Connector Header Through Hole 8 position 0.079" (2.00mm)
Lowest to $0.8092

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess