EN
  • EN
  • DE

M5M5256DVP-45LL

Part No M5M5256DVP-45LL
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1015694-M5M5256DVP-45LL
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M5256DVP-45LL CAD Model

Description

The M5M5256DVP-45LL is a high-speed, low-power 256K-bit static RAM (SRAM) manufactured by Mitsubishi. This SRAM is organized as 32,768 words by 8 bits and is designed for applications that require fast access times and low power consumption. Its performance characteristics make it suitable for use in various memory-intensive systems.

Applications

  • Embedded Systems: Used as cache memory or working memory in embedded systems.
  • Industrial Control Systems: Integrated into industrial controllers for data storage and retrieval.
  • Telecommunications Equipment: Employed in telecommunications devices for buffering and temporary storage.
  • Data Acquisition Systems: Utilized in data loggers and acquisition systems for fast data buffering.
  • Medical Equipment: Integrated into medical devices where reliable and fast memory is critical.

Features

  • Capacity: 256K bits (32,768 words x 8 bits)
  • Access Time: 45 ns access time.
  • Low Power Consumption: Low active and standby current, suitable for battery-powered devices.
  • Operating Voltage: Operates at 5V.
  • Package: DIP package for easy integration into through-hole designs.
  • TTL Compatible Inputs/Outputs: TTL compatible inputs and outputs for easy interfacing with other logic devices.

Benefits

  • High-Speed Performance: Provides fast access times for quick data retrieval and storage, improving system performance.
  • Low Power Consumption: Reduces overall system power consumption, making it suitable for portable and battery-powered applications.
  • Easy Integration: The DIP package allows for easy integration into existing through-hole designs.
  • Reliable Data Storage: Offers reliable non-volatile storage, ensuring data integrity.
  • Wide Operating Temperature Range: Operates over a wide temperature range, making it suitable for various environments.

The M5M5256DVP-45LL SRAM from Mitsubishi is a reliable and efficient memory solution for a wide range of applications that demand high speed and low power consumption. Its combination of performance characteristics and ease of integration makes it a versatile choice for designers.

You May Also Be Interested in

Intel
Network Proc 400MHz 460-Pin
Lowest to $75.0750
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess