EN
  • EN
  • DE

AD7547UQ/883B

Part No AD7547UQ/883B
Manufacturer Analog Devices Inc.
Catalog OEM Parts (A - B)
Description D/A Converter, 2 Func, Parallel, Word Input Loading, 0.8us Settling Time, CDIP24
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1043013-AD7547UQ/883B
Categories OEM Parts(A-B)
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AD7547UQ/883B CAD Model

Description

Product Overview: AD7547UQ/883B from Analog Devices Inc.

The AD7547UQ/883B is a high-performance, dual 12-bit digital-to-analog converter (DAC) designed and manufactured by Analog Devices Inc., a leading company in the semiconductor industry. This precision DAC is part of their military-grade product line, ensuring reliability and durability in the most demanding environments.

Constructed with advanced CMOS technology, the AD7547UQ/883B offers exceptional accuracy and stability. It features two matched DACs on a single monolithic chip, which provides a compact solution for systems requiring dual channel output. This makes it an ideal choice for applications such as automatic test equipment, precision instrumentation, and military systems where space is at a premium and performance cannot be compromised.

Key Features:

  • High Precision: With its 12-bit resolution, the AD7547UQ/883B ensures fine granularity and high precision in analog output, which is critical for sensitive applications.
  • Dual Matched DACs: The integration of two DACs on a single chip facilitates synchronous operation and reduces component count, thereby simplifying design and increasing system reliability.
  • Military Specifications: The device meets the stringent 883B military specifications, which guarantees operation under extreme conditions and ensures a high level of performance.
  • Wide Operating Temperature Range: The AD7547UQ/883B is designed to operate over a broad temperature range, making it suitable for military and aerospace applications.
  • Flexible Voltage Range: It operates with a versatile supply voltage range, accommodating various system power requirements.

Applications:

  • Automatic Test Equipment (ATE)
  • Precision Instrumentation
  • Military and Aerospace Systems
  • Industrial Control Systems

The AD7547UQ/883B from Analog Devices Inc. is a testament to the company's commitment to providing high-quality components that meet the needs of the most critical and demanding applications. By integrating two DACs into a single package, this device not only saves space but also enhances the overall performance and reliability of the system it is used in.

You May Also Be Interested in

Intel
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
Kemet
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess