EN
  • EN
  • DE

M5M28F101P-15

Part No M5M28F101P-15
Manufacturer Mitsubishi
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 994481-M5M28F101P-15
Categories OEM Parts(M-N)
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M5M28F101P-15 CAD Model

Description

The M5M28F101P-15 is a 1-Megabit (131,072-word x 8-bit) Flash Memory device manufactured by Mitsubishi Electric. It's designed for applications that require non-volatile storage with fast read access times. The -15 designation indicates an access time of 150ns.

Applications:

  • Embedded systems
  • Microcontroller program storage
  • Data logging
  • Industrial control systems
  • Consumer electronics

Features:

  • Organized as 131,072 words x 8 bits
  • Fast access time: 150 ns
  • Single 5V power supply
  • Sector Erase Capability
  • Erase/Program Cycle Endurance: 10,000 cycles (min)
  • Low power consumption
  • TTL compatible inputs and outputs
  • Package: DIP32

Benefits:

  • Provides non-volatile memory, retaining data even when power is off
  • Fast access time allows for quick retrieval of data and program execution
  • Sector erase capability allows for selective erasing of memory blocks
  • Simplifies system design with a single 5V power supply
  • Offers reliable data storage with a high erase/program cycle endurance
  • Low power consumption extends battery life in portable applications

Additional Details:

The M5M28F101P-15 is a parallel flash memory device. It's commonly used to store firmware and configuration data in embedded systems. The device supports sector erase, which means that memory can be erased in blocks rather than requiring a full chip erase. This allows for faster and more efficient updating of stored data. The device is housed in a standard DIP32 package, making it easy to integrate into existing circuit designs. The operating temperature range is typically from -40°C to +85°C. Refer to the datasheet for detailed programming and timing specifications.

This flash memory device is suitable for applications that require reliable, non-volatile storage and fast access times. Its sector erase feature and low power consumption make it a versatile choice for a wide range of embedded systems. It offers a balance of performance, reliability, and cost-effectiveness. Its DIP32 package facilitates easy prototyping and integration into legacy systems.

You May Also Be Interested in

Crouse-Hinds
Need more? Email Us
STMicroelectronics
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
2MM TERMINAL STRIP / Connector Header Through Hole 80 position 0.079" (2.00mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 16POS 2.54MM / Connector Header Through Hole 16 position 0.100" (2.54mm)
Lowest to $1.9496
MikroElektronika
RELAY 3 CLICK / SRD-5VDC-SL-C Electromechanical Relay mikroBUS™ Click™ Platform Evaluation Expansion Board
Need more? Email Us
Intel
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 10POS 2.54MM / Connector Header Through Hole 10 position 0.100" (2.54mm)
Need more? Email Us
NXP / Nexperia
IC RFID TRANSP 13.56MHZ PLLMC / RFID Transponder IC 13.56MHz ISO 14443 UART MOA4, Smart Card Module
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess