EN
  • EN
  • DE

M5M27C256AVP-15

Part No M5M27C256AVP-15
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829332-M5M27C256AVP-15
Ultra Librarian 3D Model Ultra Librarian M5M27C256AVP-15 CAD Model

Description

The M5M27C256AVP-15 is a 262,144-bit (32,768-word x 8-bit) CMOS EPROM (Erasable Programmable Read-Only Memory) manufactured by Mitsubishi Electric. It is designed for applications that require non-volatile storage of data or program code and is characterized by its high speed and low power consumption.

Applications

  • Microcontroller program storage
  • Embedded systems
  • Industrial control equipment
  • Telecommunications equipment
  • Data logging applications

Features

  • 262,144 bits (32,768 words x 8 bits)
  • High-speed access: 150 ns access time
  • Single 5V power supply
  • CMOS technology for low power consumption
  • TTL compatible inputs and outputs
  • Three-state output for OR-tying applications
  • Programmable using standard EPROM programmers
  • UV erasable

Benefits

  • Fast data access: 150 ns access time allows for rapid program execution and data retrieval
  • Low power consumption: CMOS technology minimizes power requirements
  • Non-volatile storage: Data is retained even when power is removed
  • Easy programming: Can be programmed using standard EPROM programmers
  • Versatile applications: Suitable for a wide range of embedded systems

Additional Details

The M5M27C256AVP-15 is fabricated using CMOS technology, which results in low power consumption and high noise immunity. It operates from a single 5V power supply and provides TTL compatible inputs and outputs, making it easy to interface with a variety of microcontrollers and digital logic circuits. The three-state output allows multiple EPROMs to be connected to a common bus. The device is erased by exposing the chip to ultraviolet light through a quartz window on the package. The M5M27C256AVP-15 is a reliable and cost-effective solution for non-volatile storage in embedded systems and other applications where fast access times and low power consumption are critical.

You May Also Be Interested in

Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us
Tripp Lite
KEYPAD USB W/2 USB PORTS
Need more? Email Us
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Altech corporation
FAN FILTER GUARD 125MM
Need more? Email Us
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess